Goobay logo

Goobay 62407 mobile device charger Smartphone Black Cigar lighter Auto

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14336
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Goobay 62407 mobile device charger Smartphone Black Cigar lighter Auto:

Goobay 62407, Auto, Cigar lighter, 78.7" (2 m), Black

Long summary description Goobay 62407 mobile device charger Smartphone Black Cigar lighter Auto:

Goobay 62407. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone. Input voltage: 12 - 24 V. Cable length: 78.7" (2 m), Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.