location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47L6453DB - 47" SMART LED TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47L6453DB
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:13:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 47" Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² 9 ms 1200:1 AMR (Active Motion Rate) 200
  • - DVB-C, DVB-CI, DVB-CI+, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 200 mm
  • - 64.2 W
Long product name Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m² :
The short editorial description of Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m²

47" LED, 1920 x 1080, 16:9, 4000000:1, 20W RMS, Dolby Digital/DTS, DLNA, Wi-Fi, HDMI, USB, LAN, VESA, A+
More>>>
Short summary description Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m²:
This short summary of the Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 47L6453DB, 47", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m²:
This is an auto-generated long summary of Toshiba 47L6453DB TV 47" Full HD Smart TV Wi-Fi Black 350 cd/m² based on the first three specs of the first five spec groups.

Toshiba 47L6453DB. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 200, Display brightness: 350 cd/m², Response time: 9 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI, DVB-CI+, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:36:55
Uk has collected 1 expert review for Toshiba 47L6453DB - 47" SMART LED TV and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 23:36:55
For this review we tested the 47in model in the L6453DB range, but it's also available in a 42in (42L6453DB) screen size. All models have identical specifications except for their dimensions and power usage. We're confident that image quality will be prac...
Bottom line The Smart TV interface could be better, but the L6453DB series has superb picture quality for the price...
80%
Country Distributor
United Kingdom 1 distributor(s)