location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UEDPLGC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UEDPLGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086013963
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 15:50:44
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UEDPLGC user manual (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 55" 1920 x 1080 pixels LED 450 cd/m²
  • - Edge-LED BLU 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux :
The short editorial description of Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux

55" FHD E-LED, 1920 x 1080, 120Hz, H/V 178°, 8ms, Cortex-A9 Quad Core (1.0GHz), 1.5GB DDR3, 8GB FDM, 1x USB 2.0, 1x HDMI, 1x D-SUB, 1x DVI-D, 2x Display Port 1.2 (In/Out), Built-in Wi-Fi, Linux, 13.3kg, Black
More>>>
Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux:
The official marketing text of Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux as supplied by the manufacturer

The stunningly clear Samsung UED Series displays can help your business project the polished company image you need to attract customers.

On a sleek, crystal-clear video wall, you can promote your fashion boutique or growing enterprise with uniform, vivid colors and sharp images. Install the video wall where you need it, even in tight areas, thanks to the slender, lightweight design made possible by the edge-type LED technology. Then, display your message how you want it with artistic configuration options and the upgraded 2nd Generation Samsung Smart Signage Platform (SSSP). These space-efficient displays are also energy efficient, reducing heat emissions and power consumption for lower operating costs.

Create an exquisite video wall with ultra-thin, space-saving displays
With UED Series displays, the thinnest video wall yet, you don’t need to clear out a large area to accommodate it. These ultra-thin displays are designed to take up less space, barely protruding from the wall to blend discreetly into your business environment. The slim, lightweight design of the displays and extensive optional installation accessories, such as wall brackets, help make installation an easy job, even in tight spaces. The unobtrusive displays also feature narrow bezels, which provide a broad viewing area on a near-seamless digital canvas.

Simplify content delivery with a hassle-free all-in-one video wall solution
Improve productivity and reduce operating costs by installing and configuring the signage solution with greater ease. The embedded, all-in-one 2nd Generation SSSP eliminates the need for a separate PC or media player to streamline digital signage operation and improve total cost of ownership (TCO). What's more, this significantly upgraded 2nd Generation SSSP substantially improves performance with a remarkably faster processing speed for rich, seamless messaging. In addition, the new SSSP supports a picture-in-picture (PIP) size over 50 percent of the digital signage area for operational excellence, compared to less than 50 percent in dual-core digital signage. To boost efficiency, content deployment and sharing is simplified with a PC-less network connection that lets you plug in a USB and link multiple displays over a daisy chain configuration. Daisy chain capability allows users to operate multiple displays in a 10-by-10 configuration without an additional PC.

Manage video walls wirelessly virtually anywhere, anytime on a mobile device
UED Series digital signage comes equipped with a Wi-Fi module that enables you to easily transfer, play, share and schedule digital signage content on a video wall without a physical connection. You no longer have to deal with burdensome wires, numerous connector ports or intricate cabling that can complicate video wall deployment and distract from the sleek look of the video wall. With mobile app control and content sharing features, you can deploy and manage content from virtually anywhere using a Wi-Fi-equipped smartphone, PC or tablet for maximum flexibility. You can even wirelessly configure and deploy content to new digital signage installations using the Wi-Fi module. This feature is ideal in places where cabling is difficult to install.

Easily manage digital signage with a simplified Home UI, tools and templates
Experience intuitive control of digital signage functions with a newly designed Home screen user interface (UI). Frequently used functions are conveniently available on the Home screen in a new matrix design represented by large menu buttons for ease of use. A selection of menu configurations is also displayed on the Home screen, which can be customized to populate repeatedly used menus instead of using the default selection, for quick access.

UED Series digital signage also provides powerful content management tools, upgraded for your business use. Features include:
- Multi-channel scheduling. Deliver various scheduled content on several channels for customized messaging.
- Backup player. Stay productive at all times, even in the event of unforeseen circumstances.
- Event schedule. Easily create and provide event schedules to audiences of all types, and automatically update content when event schedules change.
- E-brochure. Design and disseminate e-brochures according to the content schedule for effective mass messaging. Users can also easily flip through the e-brochure to find specific content to share with customers, just like a paper brochure.

Create content more easily and conveniently than ever with 100 types of included pre-designed templates that are targeted for various vertical markets. Save time and effort by easily and effectively creating and delivering your message with no additional professional assistance.

Amaze your viewers with pinpoint color accuracy across multiple displays
Maintaining consistent color across multiple displays becomes easier for businesses with UED Series displays. The displays undergo a meticulous factory color calibration process, ensuring accurate color without image distortion and without the need for manual calibration. The improved factory color tuning for white balancing and color difference compensation ensure that the displays present images in uniform color with color temperature matching.

Users can fine-tune the colors with Samsung Color Expert, which offers more detailed management for any custom needs and provides added convenience by reducing calibration time. Color vibrancy can be calibrated automatically or manually. Plus, color values can be shared between multiple displays, ensuring outstanding intensity across all video wall screens, dazzling the audience.

Display content optimally with easy image rotation
Whether using a single display or a video wall, you can create content in portrait or landscape mode—and then rotate it. UED Series displays include a pivot function and image rotation function that display content vertically or horizontally without ratio distortion. You can conveniently and accurately rotate your content with three display options: original ratio on a single screen, full ratio on a single screen or full ratio on a video wall.

Short summary description Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux:
This short summary of the Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55UEDPLGC, Digital signage flat panel, 55", LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux:
This is an auto-generated long summary of Samsung LH55UEDPLGC signage display Digital signage flat panel 55" LED Wi-Fi 450 cd/m² Full HD Black Linux based on the first three specs of the first five spec groups.

Samsung LH55UEDPLGC. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Linux. Product color: Black

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
55"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
100000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.00827 x 0.0248" (0.21 x 0.63 mm)
Active display area (W x H)
47.6 x 26.8" (1209.6 x 680.4 mm)
Display diagonal (metric)
54.3" (138 cm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
1
HDMI input ports quantity
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPorts in
1
DisplayPort version
1.2
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Component video (YPbPr/YCbCr) in
1
RS-232 interface
Yes
RS-232C
Yes
Infrared data port
Yes
Card reader integrated
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
No
Performance
Multi-display supported
Yes
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
HDCP
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
154 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1788.4 BTU/h
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Processor family
ARM Cortex
Processor frequency
1 GHz
Internal memory
1.5 GB
Internal storage capacity
8 GB
Operating system installed
Linux
Weight & dimensions
Width
48.1" (1222.4 mm)
Depth
1.18" (29.9 mm)
Height
27.3" (693.2 mm)
Weight
29.3 lbs (13.3 kg)
Packaging data
Package width
52.8" (1340 mm)
Package depth
5.71" (145 mm)
Package height
31.5" (800 mm)
Package weight
39.2 lbs (17.8 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 45 °C
Storage relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 2
Quick start guide
Yes
Annual energy consumption
175 kWh
Dot clock scanning frequency
148.5 MHz
RS-232 input ports
1
RS-232 output ports
1
RJ-45 input ports
1
Bezel width
0.217" (5.5 mm)
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Article code product Stock Price from
Samsung LH55UDEBLBB signage display Digital signage flat panel 55" LED 500 cd/m² Full HD Black 24/7 Samsung LH55UDEBLBB signage display Digital signage flat panel 55" LED 500 cd/m² Full HD Black 24/7
(show image)
LH55UDEBLBB LH55UDEBLBB 0.00
(excl. VAT)
0 (incl. VAT)