location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris 1833946 scanner accessory Document extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26” Document Extender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1833946 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771833947 show
Category:
Accessories used with a scanner such as cases, document pads, carrier sheets etc.
Scanner Accessories Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak Alaris 1833946 scanner accessory Document extender
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Document extender
  • - Brand compatibility: Kodak
  • - Stainless steel
  • - 1 pc(s)
Long product name Kodak Alaris 1833946 scanner accessory Document extender :
The short editorial description of Kodak Alaris 1833946 scanner accessory Document extender

Kodak 26" Document Extender for i4000/i5000/i700/i600/i1800 Scanner Series
More>>>
Kodak Alaris 1833946 scanner accessory Document extender:
The official marketing text of Kodak Alaris 1833946 scanner accessory Document extender as supplied by the manufacturer

1 per package

Usage: accommodates documents longer than 17 inches

Short summary description Kodak Alaris 1833946 scanner accessory Document extender:
This short summary of the Kodak Alaris 1833946 scanner accessory Document extender data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris 1833946, Document extender, Kodak, i1800, i1840, i1860, i4000, i4200, i4250, i4600, i4650, i4850, i5000, i5200, i5600, i5800, i5850,..., Stainless steel, longer than 17inch, 1 pc(s)

Long summary description Kodak Alaris 1833946 scanner accessory Document extender:
This is an auto-generated long summary of Kodak Alaris 1833946 scanner accessory Document extender based on the first three specs of the first five spec groups.

Kodak Alaris 1833946. Type: Document extender, Brand compatibility: Kodak, Compatibility: i1800, i1840, i1860, i4000, i4200, i4250, i4600, i4650, i4850, i5000, i5200, i5600, i5800, i5850,.... Quantity per pack: 1 pc(s)

Features
Type *
Document extender
Brand compatibility *
Kodak
Features
Compatibility *
i1800, i1840, i1860, i4000, i4200, i4250, i4600, i4650, i4850, i5000, i5200, i5600, i5800, i5850, i600, i700
Product color
Stainless steel
Paper dimensions
longer than 17inch
Packaging data
Quantity per pack *
1 pc(s)