location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ultrium 200 GB pre-labelled media Blank data tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ultrium 200 GB pre-labelled media
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7971L show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:49
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
HP ultrium 200 GB pre-labelled media Blank data tape:
The official marketing text of HP ultrium 200 GB pre-labelled media Blank data tape as supplied by the manufacturer

HP Ultrium 200 GB pre-labelled cartridges save time and money, are easy to purchase and quick to use. IT staff will no longer need to spend valuable time sticking or inserting bar code labels onto individual data cartridges. HP Ultrium pre-labelled cartridges can be ordered with fully customised label sequences.

Short summary description HP ultrium 200 GB pre-labelled media Blank data tape:
This short summary of the HP ultrium 200 GB pre-labelled media Blank data tape data-sheet is auto-generated and uses the product title and the first six key specs.

HP ultrium 200 GB pre-labelled media, Blank data tape, 10.1 oz (285 g), 4.41 x 4.37 x 12.5" (112 x 111 x 317 mm), 900 pc(s), 20 pc(s), 617.3 lbs (280 kg)

Long summary description HP ultrium 200 GB pre-labelled media Blank data tape:
This is an auto-generated long summary of HP ultrium 200 GB pre-labelled media Blank data tape based on the first three specs of the first five spec groups.

HP ultrium 200 GB pre-labelled media. Product type: Blank data tape. Weight: 10.1 oz (285 g). Dimensions (WxDxH): 4.41 x 4.37 x 12.5" (112 x 111 x 317 mm). Quantity per pallet: 900 pc(s), Number of cartons per pallet: 20 pc(s), Pallet weight: 617.3 lbs (280 kg)

Performance
Product type *
Blank data tape
Weight & dimensions
Weight
10.1 oz (285 g)
Other features
Dimensions (WxDxH)
4.41 x 4.37 x 12.5" (112 x 111 x 317 mm)
Logistics data
Case or master carton quantity
20 pc(s)
Case or master carton dimensions (W x D x H)
13 x 10.7 x 5.98" (330 x 273 x 152 mm)
Pallet dimensions (W x D x H)
40 x 48 x 66" (1016 x 1219 x 1676 mm)
Quantity per pallet
900 pc(s)
Number of cartons per pallet
20 pc(s)
Pallet weight
617.3 lbs (280 kg)