NEC logo

NEC PA671W data projector Large venue projector 6700 ANSI lumens 3LCD WXGA (1280x800) 3D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105392
Info modified on:
10 Aug 2024, 09:35:43
Guarantee:
Projector: 3 years pan-European service, Lamp: 6 months, max. 1000 hrs
Long product name NEC PA671W data projector Large venue projector 6700 ANSI lumens 3LCD WXGA (1280x800) 3D White:

LCD, 3D, 6700 Lumens, w/o Lens, 1280 x 800, CR 6000:1, 1 x 5BNC, 1 x Mini D-sub 15-pin, 1 x DisplayPort In, 1 x HDBaseT, 2 x HDMI In, 1 x HDMI Out, 1 x D-Sub 9 pin (RS-232), 1 x USB A, 8.4kg

Short summary description NEC PA671W data projector Large venue projector 6700 ANSI lumens 3LCD WXGA (1280x800) 3D White:

NEC PA671W, 6700 ANSI lumens, 3LCD, WXGA (1280x800), 6000:1, 30 - 500", 27.6 - 3007.9" (0.7 - 76.4 m)

Long summary description NEC PA671W data projector Large venue projector 6700 ANSI lumens 3LCD WXGA (1280x800) 3D White:

NEC PA671W. Projector brightness: 6700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 2048 x 1080, 4096 x 2160, 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.