location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid E15 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20598000
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapid E15 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Staples up to 20 sheets of paper (80 gsm)
  • - 12" / 300 mm insertion depth
  • - Flexible anvil allows pinning mode
  • - Convenient, top loading refill mechanism
  • - For 24/6 and 26/6 Rapid Standard staples
Guarantee: 1 years
Long product name Rapid E15 Black :
The short editorial description of Rapid E15 Black

Economy Longarm Stapler E15/12"
More>>>
Short summary description Rapid E15 Black:
This short summary of the Rapid E15 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid E15, 20 sheets, Black, 12.6" (32 cm)

Long summary description Rapid E15 Black:
This is an auto-generated long summary of Rapid E15 Black based on the first three specs of the first five spec groups.

Rapid E15. Stapling capacity: 20 sheets, Product color: Black, Throat depth: 12.6" (32 cm)