location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-C13-C14-AC=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-C13-C14-AC=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658235849 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 18:25:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - C13 coupler Straight Female
  • - C14 coupler Straight Male
  • - Black
  • - 1 pc(s)
Long product name Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler :
The short editorial description of Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler

Cabinet Jumper Power Cord, 250 VAC 13 A, C14-C15 Connector, Spare
More>>>
Short summary description Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler:
This short summary of the Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-C13-C14-AC=, 118.1" (3 m), C13 coupler, C14 coupler, 250 V

Long summary description Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler:
This is an auto-generated long summary of Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler based on the first three specs of the first five spec groups.

Cisco CAB-C13-C14-AC=. Cable length: 118.1" (3 m), Connector 1: C13 coupler, Connector 2: C14 coupler. Input voltage: 250 V

Brand Image Article code product Stock Price from
Cisco

Cisco CAB-N5K6A-NA power cable Black 98.4" (2.5 m) NEMA 6-15P C13 coupler
(show image)
CAB-N5K6A-NA CAB-N5K6A-NA 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-CBN power cable Black 26.8" (0.68 m) C13 coupler C14 coupler
(show image)
CAB-C13-CBN CAB-C13-CBN 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 2m C13-C14 78.7" (2 m) C13 coupler C14 coupler
(show image)
CAB-C13-C14-2M 2m C13-C14 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-9K10A-UK power cable Black 98.4" (2.5 m) BS 1363 C15 coupler
(show image)
CAB-9K10A-UK CAB-9K10A-UK 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco AC Power Cord Black 118.1" (3 m) C5 coupler
(show image)
CAB-3KX-AC-IS= AC Power Cord 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler
(show image)
CAB-9K12A-NA CAB-9K12A 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-AP= power cable Black 98.4" (2.5 m) C5 coupler C15 coupler
(show image)
CAB-3KX-AC-AP= CAB-3KX-AC-AP= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-DN= power cable Black 98.4" (2.5 m) Power plug type K C13 coupler
(show image)
CAB-3KX-AC-DN= CAB-3KX-AC-DN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler
(show image)
CAB-3KX-AC= CAB-3KX-AC= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-IN= power cable Black 98.4" (2.5 m) Power plug type D C15 coupler
(show image)
CAB-3KX-AC-IN= CAB-3KX-AC-IN= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)