location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC VolfoniFit Black 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VolfoniFit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013577 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610530000011
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:44
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name NEC VolfoniFit Black 1 pc(s) :
The short editorial description of NEC VolfoniFit Black 1 pc(s)

144 Hz, 40h, 80 mAh, 39 g, Black
More>>>
Short summary description NEC VolfoniFit Black 1 pc(s):
This short summary of the NEC VolfoniFit Black 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC VolfoniFit, 40 h, 80 mA, Lithium-Ion (Li-Ion), 6.69 x 6.69 x 1.77" (170 x 170 x 45 mm), 1.38 oz (39 g), Black

Long summary description NEC VolfoniFit Black 1 pc(s):
This is an auto-generated long summary of NEC VolfoniFit Black 1 pc(s) based on the first three specs of the first five spec groups.

NEC VolfoniFit. Battery life (max): 40 h, Power consumption: 80 mA, Battery technology: Lithium-Ion (Li-Ion). Dimensions (WxDxH): 6.69 x 6.69 x 1.77" (170 x 170 x 45 mm), Weight: 1.38 oz (39 g). Product color: Black. Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)