Siemens logo

Siemens LZ57000 cooker hood part/accessory Cooker hood extractor kit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33453
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens LZ57000 cooker hood part/accessory Cooker hood extractor kit:

Siemens LZ57000, Cooker hood extractor kit, Stainless steel, Bosch, DWB077A50, DWB067A50, DWB09W651, DWB07W651, DWB06W651, DWW077A50, 12.9" (328.5 mm), 11.1" (282 mm)

Long summary description Siemens LZ57000 cooker hood part/accessory Cooker hood extractor kit:

Siemens LZ57000. Type: Cooker hood extractor kit, Product color: Stainless steel. Brand compatibility: Bosch, Compatibility: DWB077A50, DWB067A50, DWB09W651, DWB07W651, DWB06W651, DWW077A50. Width: 12.9" (328.5 mm), Depth: 11.1" (282 mm), Height: 8.07" (205 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.