Nokia logo

Nokia N79 2.4" 1200 mAh

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19529
Info modified on:
14 Oct 2022, 17:48:43
Long product name Nokia N79 2.4" 1200 mAh:

N79 Smart Phone

Short summary description Nokia N79 2.4" 1200 mAh:

Nokia N79, 2.4", 320 x 240 pixels

Long summary description Nokia N79 2.4" 1200 mAh:

Nokia N79. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Weight: 3.42 oz (97 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.