location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch VIVA 2.8" 1100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch VIVA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHB013-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC Touch VIVA 2.8" 1100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 320 x 240 pixels
  • - 0.201 GHz
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1100 mAh
Long product name HTC Touch VIVA 2.8" 1100 mAh Black :
The short editorial description of HTC Touch VIVA 2.8" 1100 mAh Black

Touch VIVA
More>>>
Short summary description HTC Touch VIVA 2.8" 1100 mAh Black:
This short summary of the HTC Touch VIVA 2.8" 1100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch VIVA, 2.8", 320 x 240 pixels, 0.201 GHz, Black

Long summary description HTC Touch VIVA 2.8" 1100 mAh Black:
This is an auto-generated long summary of HTC Touch VIVA 2.8" 1100 mAh Black based on the first three specs of the first five spec groups.

HTC Touch VIVA. Display diagonal: 2.8", Display resolution: 320 x 240 pixels. Processor frequency: 0.201 GHz. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product color: Black. Weight: 3.88 oz (110 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 12:10:34
Uk has collected 17 expert reviews for HTC Touch VIVA 7.11 cm (2.8") 1100 mAh Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-07-31 12:09:47
Yet another HTC device designed to be finger friendly, is this cheaper version worth a look? HTC claim that it is ‘responding perfectly to your finger gestures’. Can a low end device of this kind really cut it?When Matt happened to slip the Viva in to...
Bottom line As I mentioned I was not really looking forward to reviewing this device as it is not my sort of gadget, I love buttons and tweaks and things to play with, this offers very few of these but by design. I was surprised by the overall functionality of the...
0%
trustedreviews.com
Updated:
2011-07-31 12:10:00
Lust after a Touch HD , but can't quite afford it? Then HTC has you in its sights for the Touch Viva. It's the cheapest handset in the company's range of Touch devices, but it jettisons extras like GPS and 3G in an effort to keep the price down. The quest...
Bottom line It's difficult to see who the Touch Viva is really aimed at. The lack of stereo headphones seems to indicate that the handset isn't being targeted at consumers, but then again the absence of 3G is likely to put off business users who want decent browsing...
60%
theregister.co.uk
Updated:
2011-07-31 12:10:08
Of all the many and varied iPhone challengers out there, HTCs Touch series has probably come closest to the Apple handset in terms of versatility and ease of use. The Taiwanese manufacturers been churning out variations on the theme with dizzying reg...
Bottom line Compared to previous Touch handsets, the Viva was always bound to come up wanting, though its easy to see where the money has been saved. Unfortunately, some of the savings seem to undermine the Vivas strengths, which include a good browser - so it...
65%
techradar.com
Updated:
2011-07-31 12:10:11
Taiwans HTC has been pumping out variations on its Touch theme touch-operated devices with striking regularity this year, including the G1 (Google phone), iPhone-alike Touch HD, svelte but powerful Touch Diamonnd and QWERTY keyboard-packing Touch Pro...
Good Touch screen, TouchFLO, 2 megapixel camera, Wi-Fi, MicroSD slot...
Bad No 3G, Small onboard memory, Camera could be better...
70%
3g.co.uk
Updated:
2011-07-31 12:10:15
The Touch Viva is nicely designed, responsive and has some good software applications. But without 3G or GPS it can’t really be called leading edge. It is more of a mid-range smartphone, and ideal for those still using the original Touch. HTC Touch...
60%
Mobile88.com
Updated:
2016-12-29 18:25:50
HTC 8/10 8/10 8/10 9/10 8/10+ Responsive OS + Wi-Fi - No 3G - Underwhelming camera - HTC Touch Viva - USB Charger - ChargerHTC’s Touch Viva is the younger brother of the HTC Touch, and the phone is marketed as a much more entry-level smartphon...
Bottom line The Touch Viva is a lower-priced alternative to usually up-market smartphones. The phone carries over the bulk of the Touch’s features. The real qualm is the lack of 3G, which hinder it from being a true smartphone. Also, the camera isn’t up t...
80%
mobilechoiceuk.com
Updated:
2011-07-31 12:10:20
Anyone with an original Touch might consider an upgrade. Related links News HTC MAX 4G handset revealed - video available HTC unveils the Touch Diamond in Ice White Others to consider HTC Touch Cruise HTC S710 HTC Touch HD The full HTC Touch Viva Revie...
Good The Touch Viva has a nice design, and it is responsive and easy to use...
Bad It lacks 3G and GPS. Look and Feel...
Bottom line Anyone with an original Touch might consider an upgrade...
60%
phonearena.com
Updated:
2011-07-31 12:10:34
Last year, HTC announced a small device, known by the name of . It’d eventually become the godfather of a whole family of mobile phones, including , and . Recently, the family has welcomed a new member, the budget-oriented Touch Viva, which we’ll clos...
Good Enjoyable and handy to use, Pocket size, TouchFLO interface, Fast performance, in spite of the slow processor...
Bad Very sharp sound during a call, Lowquality loudspeaker, Mediocre camera, No 3G...
Bottom line Hopefully you’ve formulated your opinion of the Viva as you were reading this review, but still we’ll give you ours. As a whole we like the device and, despite its outdated hardware, it worked really fast without any lagging or crashing. But let’s also...
70%
tech-faq.com
Updated:
2014-03-20 04:44:19
Recommended: Click Here to Update All of Your PCs Outdated Drivers Another smartphone offering from HTC, the Touch Viva promises to deliver full multimedia content access as well as professional productivity capabilities. The Touch Viva offers a more...
0%