location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U330-10M USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M (32.8 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U330-10M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182722 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extend a USB 3.0 signal 32.8-ft. (10 m)
  • - Increase the extension distance to 65.61-ft. (20 m) by connecting two U330-10M together
  • - Supports USB 3.0 SuperSpeed data transfer rates up to 5Gbps
Guarantee: 3-year limited
Long product name Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black :
The short editorial description of Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black

USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M (32.8 ft.)
More>>>
Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black:
The official marketing text of Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black as supplied by the manufacturer

This USB 3.0 active extension cable is a bus-powered cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. Increase the extension distance to 65.6 feet (20 meters) by connecting two U330-10M cables together. USB limits a cable's length to 16 feet (4.9 meters). Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard six-foot (1.8-meter), 10-foot (3.1-meter), or 15-foot (4.6-meter) USB 3.0 A/B cable to reach the desired distance. The U330-10M provides up to 120mA of power to the connected device. If your device requires more than 120mA of power, an external power supply (not included) will be required. The U330-10M accepts a 5V 2A power supply with a 3.5 x 1.35mm DC jack. The output plug on the power supply should have a positive tip and a negative sleeve.

Short summary description Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black:
This short summary of the Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U330-10M, 393.7" (10 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black

Long summary description Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black:
This is an auto-generated long summary of Tripp Lite U330-10M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U330-10M. Cable length: 393.7" (10 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
393.7" (10 m)
Packaging data
Package width
9" (228.6 mm)
Package depth
0.0984" (2.5 mm)
Packaging data
Package height
10.6" (269.2 mm)
Package weight
17.6 oz (500 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182729
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
0.0984" (2.5 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
5.71 lbs (2.59 kg)
Harmonized System (HS) code
84733080
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)