location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR050-006-UPB Universal Reversible USB 2.0 Cable (Reversible A to Up-Angle 5Pin Micro B M/M), 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR050-006-UPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182449 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal / Reversible A connector eliminates guess-work as to connector orientation
  • - Up-Angle Micro B connector ideal in situations where space is at a premium, and reduces stress / excessive bending on the cable
  • - Next Generation USB Digital Device Connector
  • - Provides both Data and Power transfers
  • - USB 2.0 480Mbps Transfer rates
Guarantee: Lifetime limited
Long product name Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black :
The short editorial description of Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black

Universal Reversible USB 2.0 Cable (Reversible A to Up-Angle 5Pin Micro B M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black:
The official marketing text of Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black as supplied by the manufacturer

Universal / Reversible A connector eliminates guess-work as to connector orientation
Up-Angle Micro B connector ideal in situations where space is at a premium, and reduces stress / excessive bending on the cable
Available in lengths up to 10-ft.
480Mbps USB 2.0 Data Transfer Rates
Data and Power transference

Short summary description Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black:
This short summary of the Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR050-006-UPB, 72" (1.83 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black:
This is an auto-generated long summary of Tripp Lite UR050-006-UPB USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR050-006-UPB. Cable length: 72" (1.83 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
72" (1.83 m)
Packaging data
Package width
5" (127 mm)
Package depth
5" (127 mm)
Packaging data
Package height
0.0984" (2.5 mm)
Package weight
1.76 oz (50 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182446
Master (outer) case width
6.9" (175.3 mm)
Master (outer) case length
9.5" (241.3 mm)
Master (outer) case height
2" (50.8 mm)
Master (outer) case weight
17.6 oz (500 g)
Country of origin
China
Other features
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)