Durable logo

Durable Info Sign Acrylic, Aluminum Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28188
Info modified on:
15 Sept 2020, 23:47:47
Long product name Durable Info Sign Acrylic, Aluminum Silver:

INFO SIGN 149x210.5 mm

Short summary description Durable Info Sign Acrylic, Aluminum Silver:

Durable Info Sign, Acrylic, Aluminum, Silver, 5.87" (149 mm), 8.29" (210.5 mm)

Long summary description Durable Info Sign Acrylic, Aluminum Silver:

Durable Info Sign. Material: Acrylic, Aluminum, Product color: Silver. Width: 5.87" (149 mm), Height: 8.29" (210.5 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.