location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18kW 3-Phase Switched PDU, 240V Outlets (12-C13 & 12-C19), IEC309 30A Red, 415V Input, 6ft Cord, 0U Vertical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3XVSR6G30A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332170224 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Switched 0U Black
  • - LCD
  • - 24 AC outlet(s) C13 coupler, C19 coupler
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black

18kW 3-Phase Switched PDU, 240V Outlets (12-C13 & 12-C19), IEC309 30A Red, 415V Input, 6ft Cord, 0U Vertical
More>>>
Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer

Tripp Lite 3 phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption per-phase or per-receptacle. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps per-phase or per-receptacle can be displayed locally via visual meter or remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip. Highly accurate current metering offers +/-1% billing-grade current monitoring and recording ability for each output phase, breakered load bank and individual outlet.
- 18kW Switched 415V input 240V output PDU with built-in web/network interface
- IEC309 30A Red (3P+N+E) 415V 3 phase input with 6 ft. / 1.8m line cord
- 0U, 70 inch / 178cm vertical form factor
- 24 switched 240V outlets (12 C13, 12 C19) in 6 separately breakered 20A single phase load banks
- Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
- Enables reboot of locked equipment, custom power-on/power-off sequences, load shedding of optional loads and disabling unused outlets
- Network interface provides PDU control and data regarding input voltage and load levels per-outlet, per-breaker and per-phase
- Built-in local digital display and remote web/network interface reports detailed voltage, amperage and kilowatt output values per outlet, per breaker and per phase with additional reporting options for power unbalance percentage, IP address and sensor based temperature and humidity data (requires ENVIROSENSE sensor)
- In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors

Short summary description Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3XVSR6G30A, Switched, 0U, Vertical, Steel, Black, LCD

Long summary description Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3XVSR6G30A power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3XVSR6G30A. PDU types: Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 70.9" (1.8 m), Certification: TAA, CSA22.2, UL60950-1, NOM, FCC A. Management platform: HTTP(S), SNMP, Telnet, SSH. Nominal input voltage: 415 V, Maximum current: 24 A, Nominal output voltage: 220-240 V

Design
PDU types *
Switched
Rack capacity *
0U
Mounting
Vertical
Housing material
Steel
Product color
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Output connections
12 x C13 & 12 x C19
Features
LED indicators
Yes
Cable length
70.9" (1.8 m)
Certification
TAA, CSA22.2, UL60950-1, NOM, FCC A
Management features
Management platform
HTTP(S), SNMP, Telnet, SSH
Power
Nominal input voltage *
415 V
Maximum current *
24 A
Nominal output voltage
220-240 V
Weight & dimensions
Width
2.17" (55.1 mm)
Depth
2.52" (64 mm)
Dimensions (WxDxH)
2.17 x 2.52 x 70" (55.1 x 64 x 1778 mm)
Weight & dimensions
Height
70" (1778 mm)
Weight
17.2 lbs (7.78 kg)
Packaging data
Package dimensions (WxDxH)
9.69 x 75.9 x 6.89" (246 x 1928 x 175 mm)
Package weight
24.3 lbs (11 kg)
Package width
9.65" (245.1 mm)
Package depth
75.9" (1927.1 mm)
Package height
6.89" (175 mm)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
9.65" (245.1 mm)
Master (outer) case length
75.9" (1927.1 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
24.3 lbs (11 kg)
Quantity per master (outer) case
1 pc(s)