location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticFilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0229UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0783064365642 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Film/slide scanner 5300 - 10600
  • - Color scanning
  • - Maximum scan size: 2.36 x 4.72" (60 x 120 mm) Sensor type: CCD
  • - USB port
Long product name Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black :
The short editorial description of Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black

CCD, LED, 10600 dpi, 48-bit, USB 2.0, 5.7 Kg
More>>>
Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black:
The official marketing text of Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black as supplied by the manufacturer

The OpticFilm 120 delivers the professional image quality results from 35mm film strips, slides, and 120/220mm film from 6x4.5cm up to 6x12cm in sizes. It is designed for professional photographers, advanced amateur photographers, film photo enthusiasts, photography schools and clubs. The OpticFilm 120 satisfies the film scanning requirements of advanced amateurs or professionals that require the ultimate in image quality and an ICC profiled scanning system. During the OpticFilm 120 development phase, LaserSoft Imaging with its more than 25 years of experience in digital imaging has significantly contributed to achieve the OpticFilm's superior quality.

Extraordinary image quality

The outstanding image quality is assured by state of the art optical and electronic systems including an 8-element glass lens with 5,300 dpi optical resolution, high-sensitive color CCD with 10,600 dpi resolution, and stable light sources. Delivering an effective usable Dynamic Range of 4,01 (with SilverFast Multi-Exposure®/ according to ISO 21550:2004) and a theoretically penetrable maximum density of 4.8, guaranteeing accurate color and all highlight and shadow details. Therefore the OF120 reaches a level that is only achieved by drum scanners so far.

Opticfilm Comparison Table

Newly designed film carriers ensure accurate imaging and efficient workflow
The OpticFilm 120 includes patent-pending, adjustable pitch 120mm film holders that ensures flat film for in-focus scans. Users do not need to cut 3-frame 6x7 120 film strips. The Opticfilm 120 also uses an automatic motorized film transport system that speeds the scanning workflow.

Elegant and Compact design

The OpticFilm 120’s metal case provides isolation and stability for the lens, CCD and automatic transport assemblies. The OpticFilm 120 is one of the most compact 120 film scanners on the market. The rear cover design reduces the scanners overall dimensions and prevents dust from entering the scanner.

Powered By LaserSoft Imaging SilverFast®

Software plays as important role as hardware to deliver a brilliant image. The OpticFilm 120 comes with the world recognized professional film scanning software, SilverFast Ai Studio 8, and it is full functionality. For example, SilverFast iSRD® helps dust and scratch removal and optimizes images. SilverFast Multi-Exposure® increases the dynamic range and reduces noises. Auto IT8 Calibration® helps color calibrating in 2 minutes and ensures correct colors. All in all, SilverFast Ai Studio 8 meets the highest standards, and these SilverFast software features are well-combined and perfectly-integrated with the OpticFilm 120.

Short summary description Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black:
This short summary of the Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticFilm 120, 2.36 x 4.72" (60 x 120 mm), 5300 - 10600, 48 bit, 48 bit, 16 bit, Grayscale

Long summary description Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black:
This is an auto-generated long summary of Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black based on the first three specs of the first five spec groups.

Plustek OpticFilm 120. Maximum scan size: 2.36 x 4.72" (60 x 120 mm), Optical scanning resolution: 5300 - 10600, Input color depth: 48 bit. Scanner type: Film/slide scanner, Product color: Black. Sensor type: CCD, Light source: LED. Standard interfaces: USB 2.0. Input voltage: 24 V, Current: 0.75 A

Scanning
Maximum scan size *
2.36 x 4.72" (60 x 120 mm)
Optical scanning resolution *
5300 - 10600
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Output color depth
48 bit
Output grayscale depth
16 bit
Film scanning
Yes
Black/white scanning color modes
Grayscale
Design
Scanner type *
Film/slide scanner
Product color *
Black
Built-in display *
No
Performance
Sensor type *
CCD
Light source
LED
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Input voltage
24 V
Current
0.75 A
System requirements
Minimum storage drive space
10240 MB
Minimum RAM
2048 MB
Minimum processor
2 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
8.27" (210 mm)
Depth
14.7" (374 mm)
Height
7.44" (189 mm)
Weight
12.6 lbs (5.7 kg)
Packaging content
Bundled software
SilverFast Ai Studio 8
Other features
Minimum system requirements for Macintosh
2 GHz 2 GB RAM 10 GB HDD DVD
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:57:01
Uk has collected 2 expert reviews for Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2014-09-28 12:09:50
The Plustek OpticFilm 120 scanner ($2,000) can be summed up in just six words: Great hardware, annoyingly limited scan utility. But that's not the whole story. Add about 4 percent to your total cost by buying a third-party scan utility (more on that later...
Good Scans 35mm and medium-format film. Hardware-based dust and scratch removal. Automatic feeder.Has a rated optical resolution of 5,300 by 5,300 pixels per inch.
Bad Bottom Line, The Plustek OpticFilm 120 pairs an excellent scanner with a poor choice of scan utility, but is still worth considering, particularly if you're open to buying a third-party program...
Bottom line The Plustek OpticFilm 120 pairs an excellent scanner with a poor choice of scan utility, but is still worth considering, particularly if you're open to buying a third-party program...
60%
Brand Image Article code product Stock Price from
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)