location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP 2844-Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
284Z-20300-0001
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Print speed: 102 mm/sec
  • - Built-in barcodes: Code 39, Code 49, Code 93, MaxiCode, PDF417, Postnet, QR Code, UPC-A, UPC-E
  • - 3.09 lbs (1.4 kg)
Long product name Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec :
The short editorial description of Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec

LP 2844-Z STD, 203dpi
More>>>
Short summary description Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec:
This short summary of the Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra LP 2844-Z, Direct thermal, 203 x 203 DPI, 102 mm/sec

Long summary description Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec:
This is an auto-generated long summary of Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec based on the first three specs of the first five spec groups.

Zebra LP 2844-Z. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 102 mm/sec. Supported paper width: 104 mm

Brand Image Article code product Stock Price from
Zebra

Zebra TLP 2844 label printer 203 x 203 DPI 102 mm/sec
(show image)
2844-10321-0031 TLP 2844 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 3842 label printer 300 x 300 DPI 51 mm/sec Wired
(show image)
3842-10300-0001 TLP 3842 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
284Z-20400-0001 LP 2844-Z 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2844 label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
2844-20302-0001 LP 2844 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2844 label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
2844-20300-0001 LP 2844 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 3844-Z label printer 300 x 300 DPI 102 mm/sec Wired
(show image)
384Z-10421-0001 TLP 3844-Z 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 3844-Z label printer 300 x 300 DPI 102 mm/sec Wired
(show image)
384Z-10321-0001 TLP 3844-Z 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 2844-Z label printer 203 x 203 DPI 102 mm/sec Wired
(show image)
284Z-10422-0001 TLP 2844-Z 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2844-Z label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
284Z-20322-0001 LP 2844-Z 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 3842 label printer 300 x 300 DPI 51 mm/sec Wired
(show image)
3842-10322-0001 TLP 3842 0.00
(excl. VAT)
0 (incl. VAT)