Brother logo

Brother PT-E550W label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216185
Info modified on:
14 Nov 2024, 15:03:25
Guarantee:
2-year Limited Exchange Warranty
Long product name Brother PT-E550W label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY:

PT-E550W HANDHELD LABELING TOOL USB+WIFI+LI-ION+AUTOCUT+CARRY CASE

Brother PT-E550W label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY:

The PT-E550W industrial wireless handheld labeling tool kit comes with design software to help integrate into work flow processes. Design and print labels from a computer, or link to a database to save time and help reduce errors. Connect directly or send the label designs and databases wirelessly to the job site using a cloud server or by email. Using computer or mobile device, download the label designs and databases to the PT-E550W using Wi-Fi® wireless connectivity, and then print virtually anywhere without a computer. Smart technology, QWERTY keyboard, automatic cutter and a large backlit display helps make the PT-E550W easy to use to print wider labels for marking cables/fiber/wire, faceplates, patch panels, punch blocks and more. Also prints on heat shrink tubing. Comes with software, case, Li-ion battery, adapter and 2-year limited exchange warranty.

- Better Price for an Industrial Handheld Labeling Tool Kit – Get a powerful industrial labeling tool kit with label design software at the price of just the competitive labeler
- Wireless Connectivity – Comes with software to design and print custom labels wirelessly from a computer, tablet or mobile device, or wireless transfer them into the labeling tool and print without a computer
- Wirelessly Transfer Label Designs & Databases to the Job Site – Designed for labeling bigger projects onsite by entering a few characters to search the database and then print the labels
- Send Database from MS Excel file to the Job Site using a Cloud Server or Email and Use Computer, Tablet or Mobile Device to Transfer into the Labeling Tool
- Search and Edit Database in Labeling Tool, and Upload As-Built Database to a Computer to Convert Back Into a MS Excel File
- Automatic Strip Cutter Prints Strip of Labels From a Database – Helps save time and helps reduce human input error
- Print Strip of Labels Faster – New mechanism design with built-in fully automatic strip cutter is compatible with HGe tape for producing labels up to 3x faster than previous models
- Prints Wider Labels – New font sizing technology enables printing more clearly formed and readable characters on a 24mm wide label that is ideal for conforming to the short and long ANSI/EIA/TIA-606x identifier format
- Smart Labeling Application Keys – Designed to help you save time and start printing labels for cables, faceplates, patch panels and more without the learning curve or reading user manuals
- Advanced Alpha and Numeric Serializing – Quickly preprint labels for a project by automatically incrementing a number and/or letter individually or simultaneously
- Easy to Use Labeling Solution – Comfortable grip design for one or two hands operation, large backlit display and QWERTY keyboard helps make printing labels as simple as texting or sending a message
- Easy to Understand Large LCD Display – Larger back-lit LCD display shows at-a-glance all the label design settings, including label application icons and print preview to know what the label will look like before printing
- Reliability to Count On – Based on a long history of making high quality, reliable products, Brother offers a 2 year limited exchange warranty service standard with the P-touch EDGE® line of labeling products
- HGe and TZe Tapes – Compatible with HGe and TZe tapes that offer adhesive and color choices for virtually any labeling application
- Prints Laminated Labels – Innovative technology prints and laminates the label automatically, encapsulating the print between two protective layers for more durability and resistance against harsh conditions like abrasion, extreme temperatures, chemicals and moisture, plus giving the label a superior finish
- Prints on Heat Shrink Tubing – Compatible with the new line of HSe heat shrink tubing that is smear resistant for marking cables, fiber and wires
- Thermal Transfer Printing Made Simple – Uses an all-in-one, drop-in cartridge design that helps ensure you get the best print quality and makes replacing media virtually trouble free by reducing wrinkled ink ribbons, alignment problems and poor print quality from incompatible media or wrong imaging settings.

Short summary description Brother PT-E550W label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY:

Brother PT-E550W, QWERTY, HSe/HGe/TZe, Thermal transfer, 180 x 360 DPI, 30 mm/sec, Wired & Wireless

Long summary description Brother PT-E550W label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY:

Brother PT-E550W. Keyboard layout: QWERTY. Tape type: HSe/HGe/TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 360 DPI, Print speed: 30 mm/sec. Connectivity technology: Wired & Wireless. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product color: Black, Orange

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.