location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU8000RT3U1TF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138026 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 8 kVA 7200 W
  • - Waveform: Sine
  • - 18 AC outlet(s)
  • - Rackmount/Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s) :
The short editorial description of Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s)

SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch
More>>>
Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):
The official marketing text of Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s) as supplied by the manufacturer

Tripp Lite SU8000RT3U1TF 8000VA / 8kVA / 7200 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included detachable PDU with manual bypass switch enables hot-swappable replacement of entire UPS power module with no interruption to connected equipment. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.
- Tripp Lite SU8000RT3U1TF 8kVA / 8000VA / 7200 watt on-line, double-conversion UPS system in 8U total rack/tower configuration (3U UPS power module, 3U external battery pack and 2U step-down transformer)
- Detachable PDU with manual bypass switch enables hot-swappable UPS power module replacement with no interruption in output power to connected networking equipment
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Hardwire input; 2 L6-30R, 4 L6-20R and 12 5-15/20R outlets
- Maximum installed rack depth of only 32.5 in. / 82.6cm inches
- Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Double-conversion operation converts raw input from AC to DC, then re-synthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- Maintains full-time sine wave output within 2% of 208/120V nominal at 60Hz during brownouts as low as 100V and overvoltages as high as 300V
- Expandable runtime is supported with optional BP240V10RT3U; BP240V557C-1PH; BP240V787C-1PH; BP240V1037C-1PH; BP240V1407C-1PH external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- PowerAlert monitoring software offers detailed site power and UPS updates with support for safe auto-shutdown of connected systems as UPS batteries become depleted
- Includes Free PowerAlert monitoring software packages; PowerAlert LOCAL for desktops and small business networks, PowerAlert NSA (Network Shutdown Agent) for larger networks and PowerAlert NMS (Network Management System) for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232 and USB interfaces
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Optional SNMPWEBCARD offers communications and control via secure remote web and network interfaces
- Optional RELAYIOCARD supports six configurable hard contact closure outputs for custom event notification
- Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
- Supports Emergency Power Off (EPO) via built-in interface
- Included rail kit supports 8U 19 inch rackmount installation in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks
- Optional 2-9USTAND supports upright tower placement
- Front panel LEDs and LCD readout with scroll controls and password option supports visual monitoring of all major UPS functions and advanced UPS settings for charge level, nominal voltage selection, frequency conversion and other operational parameters
- LED / LCD display panel rotates for viewing in rackmount or tower configurations
- Network-grade AC surge and noise suppression
- Industrial mode option (factory preset) enables supports high current startup loads by momentarily switching to bypass mode in response to short duration overload conditions
- External battery packs are field replaceable and hot swappable

Short summary description Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):
This short summary of the Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU8000RT3U1TF, Double-conversion (Online), 8 kVA, 7200 W, Sine, 208 V, 60 Hz

Long summary description Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU8000RT3U1TF uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU8000RT3U1TF. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 7200 W. AC outlet types: NEMA 5–15, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R, AC outlets quantity: 18 AC outlet(s). Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min, Battery recharge time: 6 h. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 8U. Package width: 26" (660.4 mm), Package depth: 41" (1041.4 mm), Package height: 31.5" (800.1 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
8 kVA
Output power *
7200 W
Waveform *
Sine
Input operation voltage (min) *
208 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Maximum current
50 A
Number of input phases
1
Efficiency
91%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
60 dB
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R
AC outlets quantity
18 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
5.5 min
Battery
Typical backup time at half load
13.5 min
Battery recharge time
6 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
8U
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC, Part 15 Category A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Package width
26" (660.4 mm)
Package depth
41" (1041.4 mm)
Package height
31.5" (800.1 mm)
Package weight
402.1 lbs (182.4 kg)
Logistics data
Master (outer) case width
26" (660.4 mm)
Master (outer) case length
41" (1041.4 mm)
Master (outer) case height
31.5" (800.1 mm)
Master (outer) case weight
402.1 lbs (182.4 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)