Tripp Lite logo

Tripp Lite S063-31I ribbon cable

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68235
Info modified on:
07 Nov 2019, 09:22:09
Long product name Tripp Lite S063-31I ribbon cable:

S063-31I

Tripp Lite S063-31I ribbon cable:

Introducing Tripp Lite's internal SCSI Ultra320 3-drive LVD/SE cable with an active mode-conditioning T-type crimped on terminator. LVD/SE multi-mode termination enables backward compatibility to legacy single ended devices. The terminator will sense if the bus is running LVD or SE and terminate appropriately. This cable measures 31.5 inches in length from master to drive #3 and is UL rated with premium brand cabling. Meets the latest SCSI specification of ANSI (American National Standards Institute). For 5-Drive Connection, see S065-42I, or, for Round Version cables, see S073-31I and S075-42I. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Connect up to 3 drives or internal devices.
- HD68 male connectors.
- Cable includes active mode conditioning terminator T-type LVD/SE terminator with local chip (ART IDC type).
- SCSI U320 cables include active multi-mode terminators which compensate for fluctuations in the host adapter.
- Constructed with premium brand twist and flat brand cable.
- UL rated cable.
- All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI.
- Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between.
- Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

Short summary description Tripp Lite S063-31I ribbon cable:

Tripp Lite S063-31I, INTERNAL HD68 M, Male/Male, SCSI Ultra320 Flat Ribbon, Gray, 27.6" (0.7 m)

Long summary description Tripp Lite S063-31I ribbon cable:

Tripp Lite S063-31I. Connector(s): INTERNAL HD68 M, Connector gender: Male/Male, Cable type: SCSI Ultra320 Flat Ribbon. Cable length: 27.6" (0.7 m)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.