location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.9kW Single-Phase Metered PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332139337 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:23
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black

2.9kW Single-Phase Metered PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
More>>>
Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.
- 30A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 24A continuous)
- Set of two lighted meters report PDU output current in amps for each 12 outlet load bank
- Attached NEMA L5-30P 30A 120V input plug with 10ft / 3m line cord
- 0U vertical rackmount format installs using no rack spaces
- 24 NEMA 5-15/20R output receptacles
- Outlets are arranged in two 12 outlet load banks, each with separate 20A breaker and current metering
- Toolless installation supported in button-mount compatible equipment racks
- Bolt-down installation brackets support installation in other racks and additional surfaces
- Cord retention brackets keep vital equipment plugs connected

Short summary description Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMV30, Metered, 0U, Vertical, Aluminum, Black, 24 AC outlet(s)

Long summary description Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUMV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMV30. PDU types: Metered, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: NEMA 5–15, NEMA 5–20R, Power plug: NEMA L5-30P. Cable length: 118.1" (3 m), Certification: UL60950-1 (USA, Canada), NOM (Mexico). Nominal input voltage: 100-127 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 2.19" (55.6 mm), Depth: 3.75" (95.2 mm), Dimensions (WxDxH): 2.24 x 3.74 x 63.8" (57 x 95 x 1620 mm)

Design
PDU types *
Metered
Rack capacity *
0U
Mounting
Vertical
Housing material
Aluminum
Product color
Black
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
NEMA L5-30P
AC outlet types *
NEMA 5–15, NEMA 5–20R
Features
LED indicators
Yes
Cable length
118.1" (3 m)
Certification
UL60950-1 (USA, Canada), NOM (Mexico)
Power
Nominal input voltage *
100-127 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Nominal output voltage
100-127 V
Weight & dimensions
Width
2.19" (55.6 mm)
Depth
3.75" (95.2 mm)
Dimensions (WxDxH)
2.24 x 3.74 x 63.8" (57 x 95 x 1620 mm)
Weight & dimensions
Height
63.7" (1619.2 mm)
Weight
8 lbs (3.63 kg)
Packaging data
Package weight
11 lbs (4.99 kg)
Package width
3" (76.2 mm)
Package depth
65" (1651 mm)
Package height
5" (127 mm)
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332139334
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
65.5" (1663.7 mm)
Master (outer) case height
7" (177.8 mm)
Master (outer) case weight
67 lbs (30.4 kg)
Quantity per master (outer) case
6 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1H50 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1L2130 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1G60 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, IEC-309 60A Blue (3P+E) Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUV20HVL6-72 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV20HV-36 PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)