location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA to eSATA Transition Cable (7Pin/7Pin), 0.91 m (3-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P952-003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140623 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:57:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.8" (0.91 m)
  • - SATA 7-pin Straight
  • - eSATA Straight
  • - Red
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red :
The short editorial description of Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red

SATA to eSATA Transition Cable (7Pin/7Pin), 0.91 m (3-ft.)
More>>>
Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red:
The official marketing text of Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red as supplied by the manufacturer

Tripp Lite's SATA to eSATA Transition Cable allows new eSATA devices to be connected to older style SATA ports. Cable is optimized for data storage with up to 6 Gbps transfer rate.

- SATA Internal L to External eSATA I Cable - 0.91 m (3-ft.)
- Supports data transfer rates of up to 6.0 Gbps
- Fully shielded cable to protect against EMI/RFI line noise

Short summary description Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red:
This short summary of the Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P952-003, 35.8" (0.91 m), SATA 7-pin, eSATA, Male/Male, Red, Straight

Long summary description Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red:
This is an auto-generated long summary of Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red based on the first three specs of the first five spec groups.

Tripp Lite P952-003. Cable length: 35.8" (0.91 m), Connector 1: SATA 7-pin, Connector 2: eSATA. Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 10" (254 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 11.5" (292.1 mm)

Features
Cable length *
35.8" (0.91 m)
Connector 1 *
SATA 7-pin
Connector 2 *
eSATA
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector gender *
Male/Male
Product color *
Red
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Packaging data
Package weight
2.12 oz (60 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
10" (254 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
11.5" (292.1 mm)
Master (outer) case weight
25.7 oz (730 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)