location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P944-06I internal power cable 5.91" (0.15 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P944-06I 15-Pin SATA (Female) to 4-Pin (Male) Power Cable - 26 AWG, 6-in. (15.24 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P944-06I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332117779 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:43:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P944-06I internal power cable 5.91" (0.15 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects a SATA drive’s 15-pin power port to a standard internal 4-pin Molex power supply
  • - Compatible with 2.5 in. and 3.5 in. SATA drives
  • - 4-Pin (Male) connector is pass through to avoid taking up a power supply connector
Guarantee: Lifetime limited
Long product name Tripp Lite P944-06I internal power cable 5.91" (0.15 m) :
The short editorial description of Tripp Lite P944-06I internal power cable 5.91" (0.15 m)

15-Pin SATA (Female) to 4-Pin (Male) Power Cable - 26 AWG, 6-in. (15.24 cm)
More>>>
Tripp Lite P944-06I internal power cable 5.91" (0.15 m):
The official marketing text of Tripp Lite P944-06I internal power cable 5.91" (0.15 m) as supplied by the manufacturer

15-Pin SATA to 4-Pin Molex Power Cable Needs Only an LP4 Power Supply Connection
This SATA 15-pin to 4-pin power cable connects any Serial ATA drive to any conventional LP4 internal connector. Ideal for desktops or servers equipped with a 2.5 in. or 3.5 in. SATA hard drive, this six-inch cable features one 4-pin Molex (LP4) male connector and one 15-pin SATA female power connector. It eliminates the need to upgrade the computer power supply for compatibility with newer SATA drives. The LP4 male pass through connector prevents having to take up a connector on the SATA drive.

Short summary description Tripp Lite P944-06I internal power cable 5.91" (0.15 m):
This short summary of the Tripp Lite P944-06I internal power cable 5.91" (0.15 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P944-06I, 5.91" (0.15 m), SATA 15-pin, Molex (4-pin), Male, Female, Straight

Long summary description Tripp Lite P944-06I internal power cable 5.91" (0.15 m):
This is an auto-generated long summary of Tripp Lite P944-06I internal power cable 5.91" (0.15 m) based on the first three specs of the first five spec groups.

Tripp Lite P944-06I. Cable length: 5.91" (0.15 m), Connector 1: SATA 15-pin, Connector 2: Molex (4-pin). Package width: 3.9" (99.1 mm), Package depth: 0.5" (12.7 mm), Package height: 5.3" (134.6 mm). Country of origin: China, Master (outer) case width: 7.5" (190.5 mm), Master (outer) case length: 1" (25.4 mm)

Brand Image Article code product Stock Price from
Tripp Lite P947-06N-2P15 internal power cable 5.91" (0.15 m) Tripp Lite P947-06N-2P15 internal power cable 5.91" (0.15 m)
(show image)
P947-06N-2P15 P947-06N-2P15 15-Pin SATA Power Y Cable - M/2xF, 18 AWG, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)