location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEEE 1284 AA Straight Through Cable (DB25 M/M), 1.83 m (6-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P710-006
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 71.7" (1.82 m)
  • - Connector 1: DB25
  • - Connector 2: DB25
  • - Male/Male
  • - Black
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m) :
The short editorial description of Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m)

IEEE 1284 AA Straight Through Cable (DB25 M/M), 1.83 m (6-ft.)
More>>>
Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m):
The official marketing text of Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m) as supplied by the manufacturer

Tripp Lite's 1.83 m (6-ft.) IEEE 1284 straight through cable connects a computer to a manual or automatic switchbox. It supports high-speed IEEE 1284 bi-directional communication. The cable features nickel plated DB25 male/male connectors and gold plated copper contacts for superior conductivity. It is manufactured from superior molded cable with integral strain relief and double shielding for maximum EMI/RFI protection. It contains low-capacitance, impedance matched, twisted-pair conductors that protect against cross-talk and other transmission problems.

- IEEE rated to support IEEE 1284 compatible auto switches
- Fully shielded against EMI/RFI interference
- Connects a computer to a manual or automatic switchbox
- Supports high-speed IEEE 1284 bi-directional communication (modes: standard compatible nibble byte ECP and EPP)
- Length: 1.83 m (6-ft.) Connectors: DB25 male/male
- Nickel plated connectors and gold plated copper contacts offer superior conductivity
- Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection
- Low-capacitance impedance matched twisted-pair conductors protect against cross-talk and other transmission problems
- 25 conductor (direct wired)
- Molded ends with easy-grip textured overmold

Short summary description Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m):
This short summary of the Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P710-006, Black, DB25, DB25, 71.7" (1.82 m), Male/Male

Long summary description Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m):
This is an auto-generated long summary of Tripp Lite P710-006 parallel cable Black 71.7" (1.82 m) based on the first three specs of the first five spec groups.

Tripp Lite P710-006. Product color: Black, Connector 1: DB25, Connector 2: DB25

Features
Product color *
Black
Connector 1
DB25
Features
Connector 2
DB25
Cable length
71.7" (1.82 m)
Connector gender
Male/Male
Country Distributor
United Kingdom 1 distributor(s)