location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P561-100 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P561-100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332130860 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For use with Single Link TMDS specified equipment
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Provides bandwidth for resolutions up to 1920 x 1200
  • - High Speed Digital Transmission to 9.9Gbps
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Guarantee: Lifetime limited
Long product name Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black :
The short editorial description of Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black

DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)
More>>>
Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black:
The official marketing text of Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black as supplied by the manufacturer

This DVI Single Link TMDS cable delivers the high performance and high bandwidth needed for today's digital video displays. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Single Link. Both DVI connectors are molded, have integral strain relief for long life reliability, and ferrite collars to drain off extraneous electrical interference. In most applications, a signal booster (B120-000-SL) will need to be used with this cable to ensure a signal strong enough for your display.

Short summary description Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black:
This short summary of the Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P561-100, 1200.8" (30.5 m), DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black:
This is an auto-generated long summary of Tripp Lite P561-100 DVI cable 1200.8" (30.5 m) DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P561-100. Cable length: 1200.8" (30.5 m), Connector 1: DVI-D, Connector 2: DVI-D. Weight: 4.1 lbs (1.86 kg), Package width: 6.2" (157.5 mm), Package depth: 6.4" (162.6 mm). Depth: 1200" (30480 mm), Height: 0.748" (19 mm), Width: 1.75" (44.4 mm). Master (outer) case width: 13.9" (353.1 mm), Master (outer) case length: 14.1" (358.1 mm), Master (outer) case height: 10.1" (256.5 mm)

Features
Cable length *
1200.8" (30.5 m)
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Data transfer rate
9.9 Gbit/s
Maximum resolution
1920 x 1200 pixels
Connector contacts plating *
Gold
Country of origin
China
Weight & dimensions
Weight
4.1 lbs (1.86 kg)
Package width
6.2" (157.5 mm)
Package depth
6.4" (162.6 mm)
Package height
3" (76.2 mm)
Weight & dimensions
Package weight
4.1 lbs (1.86 kg)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332130867
Compliance certificates
RoHS
Other features
Depth
1200" (30480 mm)
Height
0.748" (19 mm)
Width
1.75" (44.4 mm)
Logistics data
Master (outer) case width
13.9" (353.1 mm)
Master (outer) case length
14.1" (358.1 mm)
Master (outer) case height
10.1" (256.5 mm)
Master (outer) case weight
21.7 lbs (9.84 kg)
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black
(show image)
P560-010-DLI P560-010-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-025 DVI cable 300" (7.62 m) DVI-D Black Tripp Lite P561-025 DVI cable 300" (7.62 m) DVI-D Black
(show image)
P561-025 P561-025 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-006-SLI DVI cable 72" (1.83 m) DVI-I Black Tripp Lite P561-006-SLI DVI cable 72" (1.83 m) DVI-I Black
(show image)
P561-006-SLI P561-006-SLI DVI Single Link Cable, Digital and Analog TMDS Monitor Cable (DVI-I M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-006-SL DVI cable 71.7" (1.82 m) DVI-D Black Tripp Lite P562-006-SL DVI cable 71.7" (1.82 m) DVI-D Black
(show image)
P562-006-SL P562-006-SL DVI Single Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-010 DVI cable 120.1" (3.05 m) DVI-D Black Tripp Lite P562-010 DVI cable 120.1" (3.05 m) DVI-D Black
(show image)
P562-010 P562-010 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-003 DVI cable 35.8" (0.91 m) DVI-D Black Tripp Lite P561-003 DVI cable 35.8" (0.91 m) DVI-D Black
(show image)
P561-003 P561-003 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-100-HD DVI cable 1181.1" (30 m) DVI-D Black Tripp Lite P560-100-HD DVI cable 1181.1" (30 m) DVI-D Black
(show image)
P560-100-HD P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P564-001 DVI cable 12.2" (0.31 m) DVI-D 2 x DVI-D Black Tripp Lite P564-001 DVI cable 12.2" (0.31 m) DVI-D 2 x DVI-D Black
(show image)
P564-001 P564-001 DVI Y Splitter Cable, Digital Monitors (DVI-D M to 2x F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-006 DVI cable 72" (1.83 m) DVI-D Black Tripp Lite P561-006 DVI cable 72" (1.83 m) DVI-D Black
(show image)
P561-006 P561-006 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-010 DVI cable 120.1" (3.05 m) DVI-D Black Tripp Lite P560-010 DVI cable 120.1" (3.05 m) DVI-D Black
(show image)
P560-010 P560-010 DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)