Tripp Lite logo

Tripp Lite P560-010-A DVI cable 120.1" (3.05 m) DVI-D Black

Data-sheet quality:
created/standardized by Icecat
Product views:
120318
Info modified on:
10 Aug 2024, 09:53:57
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite P560-010-A DVI cable 120.1" (3.05 m) DVI-D Black:

DVI Dual Link Cable with Audio, Digital TMDS Monitor Cable, (DVI-D and 3.5mm M/M), 3.05 m (10-ft.)

Tripp Lite P560-010-A DVI cable 120.1" (3.05 m) DVI-D Black:

Tripp Lite's 3.05 m (10-ft.) DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, built-in 3.5mm stereo connectors allow simultaneous connection to your computer's stereo output, to either built-in monitor speakers or external speakers. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Dual Link. Both DVI connectors are molded and have integral strain relief for long life reliability.

- For use with Dual or Single TMDS Link specified equipment
- Molded in 3.5mm Stereo connectors
- Provides bandwidth for resolutions up to 2560 x 1600
- High Speed Digital Transmission to 9.9Gbps
- Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
- 3.5MM Stereo connection molded into the assembly
- Dual Link digital signaling for transmission speeds to 9.9Gbps and 2560x1600 resolution
- Gold plated copper contacts ensure excellent conductivity
- Meets DVI DDWG Standard
- PC and Mac compatible
- For use with Digital CRT displays, Flat Panel Displays, HDTV and Projectors

Short summary description Tripp Lite P560-010-A DVI cable 120.1" (3.05 m) DVI-D Black:

Tripp Lite P560-010-A, 120.1" (3.05 m), DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P560-010-A DVI cable 120.1" (3.05 m) DVI-D Black:

Tripp Lite P560-010-A. Cable length: 120.1" (3.05 m), Connector 1: DVI-D, Connector 2: DVI-D

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.