location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P120-000 cable gender changer DVI-I VGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P120-000 DVI to VGA Video Adapter (DVI-A to HD15 M/F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P120-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332096876 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P120-000 cable gender changer DVI-I VGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts the Analog signal from DVI-I to VGA (HD15)
  • - Connect a VGA monitor to a DVI-I enabled computer or a DVI-I monitor to a VGA enabled computer
Guarantee: Lifetime limited
Long product name Tripp Lite P120-000 cable gender changer DVI-I VGA Black :
The short editorial description of Tripp Lite P120-000 cable gender changer DVI-I VGA Black

DVI to VGA Video Adapter (DVI-A to HD15 M/F)
More>>>
Tripp Lite P120-000 cable gender changer DVI-I VGA Black:
The official marketing text of Tripp Lite P120-000 cable gender changer DVI-I VGA Black as supplied by the manufacturer

If you have a VGA monitor but want to take advantage of the high-performance of a DVI-I video card, this adapter links your VGA monitor (with its HD15 male interface) to the DVI-I female interface. Consequentially, if you have a DVI-I monitor, this adapter will also allow you to connect your DVI-I monitor to a VGA enabled computer. DVI-A Male to HD15 Female.

Short summary description Tripp Lite P120-000 cable gender changer DVI-I VGA Black:
This short summary of the Tripp Lite P120-000 cable gender changer DVI-I VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P120-000, DVI-I, VGA, Black

Long summary description Tripp Lite P120-000 cable gender changer DVI-I VGA Black:
This is an auto-generated long summary of Tripp Lite P120-000 cable gender changer DVI-I VGA Black based on the first three specs of the first five spec groups.

Tripp Lite P120-000. Connector 1: DVI-I, Connector 2: VGA. Product color: Black

Ports & interfaces
Connector 1 *
DVI-I
Connector 2 *
VGA
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Maximum resolution
2048 x 1536 pixels
Country of origin
China
Packaging data
Package width
4" (101.6 mm)
Package depth
5" (127 mm)
Package height
0.5" (12.7 mm)
Package weight
1.76 oz (50 g)
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332096873
Master (outer) case width
10" (254 mm)
Master (outer) case length
12" (304.8 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
14.5 oz (410 g)
Harmonized System (HS) code
8536.69.8000
Brand Image Article code product Stock Price from
Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black
(show image)
P126-000 P126-000 DVI to VGA Video Adapter (DVI-I to HD15 F/M) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)