Tripp Lite logo

Tripp Lite N806-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC Beige, Turquoise

Data-sheet quality:
created/standardized by Icecat
Product views:
154004
Info modified on:
10 Aug 2024, 09:45:21
Bullet Points Tripp Lite N806-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC Beige, Turquoise:
  • - Designed for 10-Gig Ethernet applications...OM3 Rated
  • - Backward compatible with existing 50/125 fiber
  • - Max 10Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Guarantee:
Lifetime limited
Long product name Tripp Lite N806-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC Beige, Turquoise:

10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 1M (3 ft.)

Tripp Lite N806-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC Beige, Turquoise:

1 Meter ( 3ft ) SC/SC 10Gig, OM3 rated
Use with VCSEL and LED laser light sources
High-Speed, High-Bandwidth, Low-Cost
Backward compatible with legacy LAN's
Ideal for Fibre Channel (SAN) applications
IEEE 802.3ae and TIA LOMMF compliant
10gb Ethernet speed to 300 meters @850nm

Short summary description Tripp Lite N806-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC Beige, Turquoise:

Tripp Lite N806-01M, 39.4" (1 m), OM3, 2x SC, 2x SC

Long summary description Tripp Lite N806-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC Beige, Turquoise:

Tripp Lite N806-01M. Cable length: 39.4" (1 m), Fiber optic type: OM3, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 50 µm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.