location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N455-000 wire connector 2x LC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N455-000 Duplex Multimode Fiber Coupler (LC/LC)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N455-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332115652 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:40:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N455-000 wire connector 2x LC Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dual LC/LC coupler for extending existing cables
  • - High precision mating structure with low insertion loss
  • - Duplex adapter accepts two simplex connectors or one duplex connector
Guarantee: Lifetime limited
Long product name Tripp Lite N455-000 wire connector 2x LC Gray :
The short editorial description of Tripp Lite N455-000 wire connector 2x LC Gray

Duplex Multimode Fiber Coupler (LC/LC)
More>>>
Tripp Lite N455-000 wire connector 2x LC Gray:
The official marketing text of Tripp Lite N455-000 wire connector 2x LC Gray as supplied by the manufacturer

This coupler provides a simple and easy way to link together two fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies.

Short summary description Tripp Lite N455-000 wire connector 2x LC Gray:
This short summary of the Tripp Lite N455-000 wire connector 2x LC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N455-000, 2x LC, Gray, 0.353 oz (10 g), 3.55" (90.2 mm), 0.5" (12.7 mm), 6" (152.4 mm)

Long summary description Tripp Lite N455-000 wire connector 2x LC Gray:
This is an auto-generated long summary of Tripp Lite N455-000 wire connector 2x LC Gray based on the first three specs of the first five spec groups.

Tripp Lite N455-000. Connector(s): 2x LC, Product color: Gray. Weight: 0.353 oz (10 g), Width: 3.55" (90.2 mm), Depth: 0.5" (12.7 mm). Quantity per pack: 1 pc(s). Package width: 3.55" (90.2 mm), Package depth: 0.5" (12.7 mm), Package height: 6" (152.4 mm). Country of origin: China, Master (outer) case width: 7.28" (184.9 mm), Master (outer) case length: 0.5" (12.7 mm)

Features
Connector(s) *
2x LC
Product color *
Gray
Weight & dimensions
Weight
0.353 oz (10 g)
Width
3.55" (90.2 mm)
Depth
0.5" (12.7 mm)
Height
6" (152.4 mm)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332115659
Compliance certificates
RoHS
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package width
3.55" (90.2 mm)
Package depth
0.5" (12.7 mm)
Package height
6" (152.4 mm)
Package weight
0.353 oz (10 g)
Logistics data
Country of origin
China
Master (outer) case width
7.28" (184.9 mm)
Master (outer) case length
0.5" (12.7 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
2.12 oz (60 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N455-000-S-PM wire connector LC Blue Tripp Lite N455-000-S-PM wire connector LC Blue
(show image)
N455-000-S-PM N455-000-S-PM Duplex Singlemode Fiber Optic Coupler, (LC/LC) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N455-000-PM wire connector 2x LC Beige Tripp Lite N455-000-PM wire connector 2x LC Beige
(show image)
N455-000-PM N455-000-PM Duplex Multimode Fiber Optic Coupler, (LC/LC) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N455-000-S wire connector 2x LC Beige Tripp Lite N455-000-S wire connector 2x LC Beige
(show image)
N455-000-S N455-000-S Duplex Singlemode Fiber Coupler (LC/LC) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N456-000 wire connector Gray Tripp Lite N456-000 wire connector Gray
(show image)
N456-000 N456-000 Duplex Multimode Fiber Coupler (SC/ST) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N452-000 wire connector 2x SC Gray Tripp Lite N452-000 wire connector 2x SC Gray
(show image)
N452-000 N452-000 Duplex MMF / SMF Coupler (SC/SC) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)