Tripp Lite logo

Tripp Lite N356-03M InfiniBand/fibre optic cable 118.1" (3 m) 2x SC OFNR Blue, Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
129289
Info modified on:
10 Aug 2024, 09:44:05
Bullet Points Tripp Lite N356-03M InfiniBand/fibre optic cable 118.1" (3 m) 2x SC OFNR Blue, Yellow:
  • - Premium PVC 9/125 micron singlemode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Twice the bandwidth throughput of multimode cable
Guarantee:
Lifetime limited
Long product name Tripp Lite N356-03M InfiniBand/fibre optic cable 118.1" (3 m) 2x SC OFNR Blue, Yellow:

Duplex Singlemode 9/125 Fiber Patch Cable (SC/SC), 3M (10 ft.)

Tripp Lite N356-03M InfiniBand/fibre optic cable 118.1" (3 m) 2x SC OFNR Blue, Yellow:

Manufactured from 9/125 duplex (zipcord) fiber
PVC jacket
Length: 3-meter. Connectors: 2 SC connectors on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N356-03M InfiniBand/fibre optic cable 118.1" (3 m) 2x SC OFNR Blue, Yellow:

Tripp Lite N356-03M, 118.1" (3 m), OFNR, 2x SC, 2x SC

Long summary description Tripp Lite N356-03M InfiniBand/fibre optic cable 118.1" (3 m) 2x SC OFNR Blue, Yellow:

Tripp Lite N356-03M. Cable length: 118.1" (3 m), Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 8.3 µm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.