location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N356-01M Duplex Singlemode 9/125 Fiber Patch Cable (SC/SC), 1M (3 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N356-01M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332122445 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PVC 9/125 micron singlemode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Twice the bandwidth throughput of multimode cable
Guarantee: Lifetime limited
Long product name Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow :
The short editorial description of Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow

Duplex Singlemode 9/125 Fiber Patch Cable (SC/SC), 1M (3 ft.)
More>>>
Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow:
The official marketing text of Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow as supplied by the manufacturer

Manufactured from 9/125 duplex (zipcord) fiber
PVC jacket
Length: 1-meter. Connectors: 2 SC connectors on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow:
This short summary of the Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N356-01M, 39.4" (1 m), OFNR, 2x SC, 2x SC

Long summary description Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow:
This is an auto-generated long summary of Tripp Lite N356-01M InfiniBand/fibre optic cable 39.4" (1 m) 2x SC OFNR Blue, Yellow based on the first three specs of the first five spec groups.

Tripp Lite N356-01M. Cable length: 39.4" (1 m), Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 8.3 µm

Features
Cable length *
39.4" (1 m)
Connector 1 *
2x SC
Connector 2 *
2x SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNR
Product color *
Blue, Yellow
Core diameter
8.3 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332122442
Compliance certificates
RoHS
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
0.705 oz (20 g)
Logistics data
Master (outer) case width
7.1" (180.3 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
7.1" (180.3 mm)
Master (outer) case height
3.9" (99.1 mm)
Master (outer) case weight
11.6 oz (330 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N370-100M-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Yellow Tripp Lite N370-100M-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Yellow
(show image)
N370-100M-AR N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-15M-AR InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Yellow Tripp Lite N370-15M-AR InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Yellow
(show image)
N370-15M-AR N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-50M-AR InfiniBand/fibre optic cable 1968.5" (50 m) LC OFNR Yellow Tripp Lite N370-50M-AR InfiniBand/fibre optic cable 1968.5" (50 m) LC OFNR Yellow
(show image)
N370-50M-AR N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-75M-AR InfiniBand/fibre optic cable 2952.8" (75 m) LC OFNR Yellow Tripp Lite N370-75M-AR InfiniBand/fibre optic cable 2952.8" (75 m) LC OFNR Yellow
(show image)
N370-75M-AR N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Yellow Tripp Lite N370-30M-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Yellow
(show image)
N370-30M-AR N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-01M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP LC OFNP Aqua color Tripp Lite N390-01M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP LC OFNP Aqua color
(show image)
N390-01M-8LC-AP N390-01M-8LC-AP MTP/MPO (APC) to 4xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-01M-12-AP InfiniBand/fibre optic cable 39.4" (1 m) MPO/MTP OFNP Yellow Tripp Lite N390-01M-12-AP InfiniBand/fibre optic cable 39.4" (1 m) MPO/MTP OFNP Yellow
(show image)
N390-01M-12-AP N390-01M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SC - SC/APC, 1m InfiniBand/fibre optic cable 39.4" (1 m) Yellow Tripp Lite SC - SC/APC, 1m InfiniBand/fibre optic cable 39.4" (1 m) Yellow
(show image)
N356-01M-AP SC - SC/APC, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow
(show image)
N356-05M-AP SC - SC/APC, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SC - SC/APC, 4m InfiniBand/fibre optic cable 157.5" (4 m) Yellow Tripp Lite SC - SC/APC, 4m InfiniBand/fibre optic cable 157.5" (4 m) Yellow
(show image)
N356-04M-AP SC - SC/APC, 4m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)