location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N310-30M Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/SC), 30M (100 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N310-30M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332135070 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Guarantee: Lifetime limited
Long product name Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange :
The short editorial description of Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange

Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/SC), 30M (100 ft.)
More>>>
Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange:
The official marketing text of Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange as supplied by the manufacturer

This multimode duplex fiber optic MTRJ/SC Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has MTRJ to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange:
This short summary of the Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N310-30M, 1181.1" (30 m), OFNR, MT-RJ, 2x SC

Long summary description Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange:
This is an auto-generated long summary of Tripp Lite N310-30M InfiniBand/fibre optic cable 1181.1" (30 m) MT-RJ 2x SC OFNR Beige, Black, Orange based on the first three specs of the first five spec groups.

Tripp Lite N310-30M. Cable length: 1181.1" (30 m), Cable type: OFNR, Connector 1: MT-RJ, Connector 2: 2x SC, Core diameter: 62.5 µm

Features
Cable length *
1181.1" (30 m)
Connector 1 *
MT-RJ
Connector 2 *
2x SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNR
Product color *
Beige, Black, Orange
Core diameter
62.5 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332135077
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
5.64 oz (160 g)
Packaging data
Package width
10.5" (266.7 mm)
Package depth
0.5" (12.7 mm)
Package height
12" (304.8 mm)
Package weight
5.64 oz (160 g)
Logistics data
Master (outer) case width
8" (203.2 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
10" (254 mm)
Master (outer) case height
7" (177.8 mm)
Master (outer) case weight
4.45 lbs (2.02 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Aqua color Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Aqua color
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Yellow Tripp Lite N370-30M-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Yellow
(show image)
N370-30M-AR N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable 1181.1" (30 m) MTP Black, Magenta Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable 1181.1" (30 m) MTP Black, Magenta
(show image)
N858-30M-3X8-MG N858-30M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Orange Tripp Lite N320-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Orange
(show image)
N320-30M N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC Aqua color, White Tripp Lite N820-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC Aqua color, White
(show image)
N820-30M N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N516-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x SC OFNR Orange Tripp Lite N516-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x SC OFNR Orange
(show image)
N516-30M N516-30M Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N366-03M InfiniBand/fibre optic cable 118.1" (3 m) LC SC OFNR Yellow Tripp Lite N366-03M InfiniBand/fibre optic cable 118.1" (3 m) LC SC OFNR Yellow
(show image)
N366-03M N366-03M Duplex Singlemode 9/125 Fiber Patch Cable (LC/SC), 3M (10 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N366-02M InfiniBand/fibre optic cable 78.7" (2 m) 2x LC 2x SC OFNR Blue, Yellow Tripp Lite N366-02M InfiniBand/fibre optic cable 78.7" (2 m) 2x LC 2x SC OFNR Blue, Yellow
(show image)
N366-02M Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 2M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-15M InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Orange Tripp Lite N320-15M InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Orange
(show image)
N320-15M N320-15M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 15M (50 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N318-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x ST OFNR Black, Gray, Orange, Red Tripp Lite N318-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x ST OFNR Black, Gray, Orange, Red
(show image)
N318-30M N318-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/ST), 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)