location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N304-30M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 30M (100 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N304-30M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332135230 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Guarantee: Lifetime limited
Long product name Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange :
The short editorial description of Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 30M (100 ft.)
More>>>
Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange:
The official marketing text of Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange as supplied by the manufacturer

Tripp Lite's 30-meter ( 100ft ) multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Manufactured from 62.5/125 duplex (zipcord) fiber
PVC jacket
Length: 30-meters(100ft) Connectors: 2 ST to 2 SC connectors
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Color coded shrouds identify transmit and receive
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange:
This short summary of the Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N304-30M, 1181.1" (30 m), OFNR, 2x SC, 2x ST

Long summary description Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange:
This is an auto-generated long summary of Tripp Lite N304-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x SC 2x ST OFNR Orange based on the first three specs of the first five spec groups.

Tripp Lite N304-30M. Cable length: 1181.1" (30 m), Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x ST, Core diameter: 62.5 µm

Brand Image Article code product Stock Price from
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Aqua color Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Aqua color
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Yellow Tripp Lite N370-30M-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Yellow
(show image)
N370-30M-AR N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable 1181.1" (30 m) MTP Black, Magenta Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable 1181.1" (30 m) MTP Black, Magenta
(show image)
N858-30M-3X8-MG N858-30M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Orange Tripp Lite N320-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Orange
(show image)
N320-30M N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC Aqua color, White Tripp Lite N820-30M InfiniBand/fibre optic cable 1181.1" (30 m) LC Aqua color, White
(show image)
N820-30M N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N504-05M InfiniBand/fibre optic cable 196.9" (5 m) SC ST Orange Tripp Lite N504-05M InfiniBand/fibre optic cable 196.9" (5 m) SC ST Orange
(show image)
N504-05M N504-05M Duplex Multimode 50/125 Fiber Patch Cable (SC/ST), 5M (16 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N504-02M InfiniBand/fibre optic cable 78.7" (2 m) 2x SC 2x ST Orange Tripp Lite N504-02M InfiniBand/fibre optic cable 78.7" (2 m) 2x SC 2x ST Orange
(show image)
N504-02M N504-02M Duplex Multimode 50/125 Fiber Patch Cable (SC/ST), 2M (6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N368-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x ST OFNR Yellow Tripp Lite N368-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x ST OFNR Yellow
(show image)
N368-30M N368-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/ST), 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-15M InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Orange Tripp Lite N320-15M InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Orange
(show image)
N320-15M N320-15M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 15M (50 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N318-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x ST OFNR Black, Gray, Orange, Red Tripp Lite N318-30M InfiniBand/fibre optic cable 1181.1" (30 m) 2x LC 2x ST OFNR Black, Gray, Orange, Red
(show image)
N318-30M N318-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/ST), 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)