location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N302-003 Duplex Multimode 62.5/125 Fiber Patch Cable (ST/ST), 1M (3 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N302-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013217 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:32:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Guarantee: Lifetime limited
Long product name Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange :
The short editorial description of Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange

Duplex Multimode 62.5/125 Fiber Patch Cable (ST/ST), 1M (3 ft.)
More>>>
Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange:
The official marketing text of Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange as supplied by the manufacturer

This multimode duplex fiber optic ST/ST Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has ST connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange:
This short summary of the Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N302-003, 39.4" (1 m), ST, ST

Long summary description Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange:
This is an auto-generated long summary of Tripp Lite N302-003 InfiniBand/fibre optic cable 39.4" (1 m) ST Orange based on the first three specs of the first five spec groups.

Tripp Lite N302-003. Cable length: 39.4" (1 m), Connector 1: ST, Connector 2: ST

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)