24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA
Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A and 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high-density 19-inch panel design will save you valuable space in on the rack.
UTP Cat6 22-24 AWG solid cable
Tripp Lite N252-024, RJ-45, Cat6, Cat6a, Cat6e, Black, Rack mounting, 1U, TAA, GSA
Tripp Lite N252-024. Connector(s): RJ-45, Cable types supported: Cat6, Cat6a, Cat6e. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 18.9" (480.1 mm), Height: 1.7" (43.2 mm), Depth: 1" (25.4 mm). Package width: 20.5" (520.7 mm), Package depth: 4.25" (108 mm), Package height: 2.2" (55.9 mm). Country of origin: Taiwan, Master (outer) case width: 20.9" (530.9 mm), Master (outer) case length: 12" (304.8 mm)