location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N060-002 patch panel accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N060-002 SmartRack 2U Hinged Wall-Mount Patch Panel Bracket, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N060-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332126399 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:25:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N060-002 patch panel accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser cut 14-gauge steel results in smooth edges
  • - Keyholes on 16-inch centers plus through-the-wall cabling cut-out
  • - Accepts any standard 19inch Patch Panels
  • - 2U Height (3.50"): 19"wide x 3.50" high x 6.0" deep
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N060-002 patch panel accessory :
The short editorial description of Tripp Lite N060-002 patch panel accessory

SmartRack 2U Hinged Wall-Mount Patch Panel Bracket, TAA
More>>>
Tripp Lite N060-002 patch panel accessory:
The official marketing text of Tripp Lite N060-002 patch panel accessory as supplied by the manufacturer

This heavy-duty 14-gauge-steel 2U wall-mount patch panel bracket is the ideal alternative to a full size rack. Standard EIA 19-inch width allows installation of any 19-inch patch panel. Laser-cut metal keeps all edges smooth, greatly reducing the possibility of injury and wear on cable jackets. Universal mounting for right or left hinging. Keyholes are spaced 16 inches apart for mounting on wall studs. Stamped horizontal reinforcement ribs allow for greater sturdiness and stability and allow the addition of a rear cutout for feeding cable through a wall opening. Smooth, glossy black finish.

Short summary description Tripp Lite N060-002 patch panel accessory:
This short summary of the Tripp Lite N060-002 patch panel accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N060-002, Black, Steel, 20.5" (519.9 mm), 6.5" (165.1 mm), 4.13" (104.9 mm), 3.24 lbs (1.47 kg)

Long summary description Tripp Lite N060-002 patch panel accessory:
This is an auto-generated long summary of Tripp Lite N060-002 patch panel accessory based on the first three specs of the first five spec groups.

Tripp Lite N060-002. Product color: Black, Material: Steel. Package width: 20.5" (519.9 mm), Package depth: 6.5" (165.1 mm), Package height: 4.13" (104.9 mm). Quantity per master (outer) case: 6 pc(s), Master (outer) case width: 21.3" (540 mm), Master (outer) case length: 20.3" (515.1 mm)

Features
Product color
Black
Material
Steel
Packaging data
Package width
20.5" (519.9 mm)
Package depth
6.5" (165.1 mm)
Package height
4.13" (104.9 mm)
Package weight
3.24 lbs (1.47 kg)
Technical details
Dimensions (WxDxH)
19 x 6 x 3.5" (482.6 x 152.4 x 88.9 mm)
Logistics data
Quantity per master (outer) case
6 pc(s)
Master (outer) case width
21.3" (540 mm)
Master (outer) case length
20.3" (515.1 mm)
Master (outer) case height
9.25" (235 mm)
Master (outer) case weight
19.4 lbs (8.8 kg)
Country of origin
Taiwan
Master (outer) case GTIN (EAN/UPC)
20037332126393
Brand Image Article code product Stock Price from
Tripp Lite N060-001 patch panel accessory Tripp Lite N060-001 patch panel accessory
(show image)
N060-001 N060-001 SmartRack 1U Hinged Wall-Mount Patch Panel Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N060-004 patch panel accessory Tripp Lite N060-004 patch panel accessory
(show image)
N060-004 N060-004 SmartRack 4U Hinged Wall-Mount Patch Panel Bracket, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)