location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N044-000-R network cable tester Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N044-000-R Network Cable Continuity Tester for Cat5/Cat6, Phone and Coax Cable Assemblies
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N044-000-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138743 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:30:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N044-000-R network cable tester Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combines main tester unit and removable remote tester unit
  • - Identifies mis-wires, short circuits and open circuits
  • - Includes coax converters and terminator for BNC and F coaxial cables
  • - Vinyl storage pouch protects units from damage in crowded toolbox
Guarantee: Lifetime limited
Long product name Tripp Lite N044-000-R network cable tester Gray :
The short editorial description of Tripp Lite N044-000-R network cable tester Gray

Network Cable Continuity Tester for Cat5/Cat6, Phone and Coax Cable Assemblies
More>>>
Tripp Lite N044-000-R network cable tester Gray:
The official marketing text of Tripp Lite N044-000-R network cable tester Gray as supplied by the manufacturer

Essential Tool for Cable Installers or Telecom/LAN Personnel
The N044-000-R allows you to test wiring continuity for Cat5, Cat6, telephone and coax cable assemblies at the press of a button. A combination of main tester unit and removable remote tester unit, the N044-000-R identifies crossed wires, short circuits and open circuits in BNC, F, RJ11, RJ12 and RJ45 cables. When not in use, the two-piece set can be stored in its vinyl carrying case to protect it from being damaged inside a crowded toolbox. Requires one 9V battery (not included) to operate.

Short summary description Tripp Lite N044-000-R network cable tester Gray:
This short summary of the Tripp Lite N044-000-R network cable tester Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N044-000-R, 6.7" (170.2 mm), 5.7" (144.8 mm), 2.2" (55.9 mm), 8.82 oz (250 g), China, 13.7" (348 mm)

Long summary description Tripp Lite N044-000-R network cable tester Gray:
This is an auto-generated long summary of Tripp Lite N044-000-R network cable tester Gray based on the first three specs of the first five spec groups.

Tripp Lite N044-000-R. Package width: 6.7" (170.2 mm), Package depth: 5.7" (144.8 mm), Package height: 2.2" (55.9 mm). Country of origin: China, Master (outer) case width: 13.7" (348 mm), Master (outer) case length: 12" (304.8 mm)

Technical details
Supported connectors *
RJ-11, RJ-12, RJ-45
Product color
Gray
LED indicators
Yes
Cable type
Cat5e, Cat6
Master (outer) case GTIN (EAN/UPC)
20037332138747
Weight & dimensions
Package width
6.7" (170.2 mm)
Package depth
5.7" (144.8 mm)
Weight & dimensions
Package height
2.2" (55.9 mm)
Package weight
8.82 oz (250 g)
Logistics data
Country of origin
China
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
12" (304.8 mm)
Master (outer) case height
10.9" (276.9 mm)
Master (outer) case weight
11.5 lbs (5.22 kg)
Quantity per master (outer) case
20 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite T016-004-K network cable tester Black Tripp Lite T016-004-K network cable tester Black
(show image)
T016-004-K T016-004-K 4-Piece Network Installer Tool Kit with Carrying Case 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite T012-001-K network cable tester Black Tripp Lite T012-001-K network cable tester Black
(show image)
T012-001-K T012-001-K Multi-Function Cable Tester with Wire Tracker and Tone Generator 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)