Tripp Lite logo

Tripp Lite IS1000HG surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
118835
Info modified on:
10 Aug 2024, 09:37:18
Guarantee:
2-year limited warranty
Long product name Tripp Lite IS1000HG surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m):

Isolator Series 120V 1000W UL60601-1 Medical-Grade Isolation Transformer with 4 Hospital-Grade Outlets

Tripp Lite IS1000HG surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m):

Isolator Series UL60601-1 Listed Medical Grade Isolation Transformers offer line isolation, continuous noise filtering and enhanced common mode surge suppression. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL60601-1 medical-grade listing with hospital-grade plug and outlet receptacles makes Isolator medical-grade transformers ideal for protection of medical electronic equipment in patient-care areas. Faraday shield reduces the cumulative leakage current of the Isolator and connected equipment to levels less than 100 microamps. Secondary neutral-to-ground bonding virtually eliminates common mode noise, providing an isolated neutral-ground reference for sensitive equipment, and an inexpensive alternative to dedicated circuits and site electrical upgrades. Removes EMI/RFI noise, utility switching transients and harmonics generated by other on-site loads and utility or lightning related surge conditions. Active transformer filtering provides continuous common-mode noise rejection with no wearable parts. Unique ability to reduce surges in the worst of power environments to harmless levels. Reduces 6000V IEEE587 Cat A&B ring wave and combination wave test surges to only 0.5V common mode. Model IS1000HG includes 4 widely spaced NEMA 5-15R hospital-grade output receptacles, a 10-ft. power cord, hospital-grade input plug, circuit breaker overload protection, and lighted power switch. Rugged all-metal unit housing; ships ready for placement in any industrial, medical, office or network environment. PLUG/OUTLETS: Input - NEMA 5-15P Hospital Grade; Output - 4 NEMA 5-15R Hospital Grade ELECTRICAL: 120V AC, 60Hz, 8.3A (Requires NEMA 5-15R wall receptacle)

- The IS1000HG Medical Grade Isolation Transformer offers line isolation and continuous noise filtering
- Internal low-impedance isolation transformer with Faraday shield offers 100% isolation from the input AC line
- Full UL60601-1 medical-grade listing with hospital-grade plug and outlet receptacles makes Isolator Hospital Grade transformers ideal for the protection of
- sensitive electronic equipment in patient-care areas
- Reduces the cumulative leakage current of the Isolator and connected equipment to levels less than 100 microamps
- Secondary neutral to ground bonding eliminates common mode noise, providing an isolated ground reference for sensitive equipment
- Serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades
- Removes EMI/RFI noise, utility switching transients, load generated harmonics and ground loops
- Active transformer filtering offers continuous common-mode noise rejection with no wearable parts, uniquely able to reduce surges in the worst of power
- environments to harmless levels
- Reduces 6000V IEEE587 Cat A&B ring wave and combination wave test surges to only 0.5V common mode
- Includes 4 widely spaced NEMA5-15R hospital grade output receptacles, a 10-ft power cord, hospital grade input plug, circuit breaker overload protection
- and lighted power switch
- Rugged all-metal unit housing; ships ready for upright tower placement in any industrial, medical, office or network environment

Short summary description Tripp Lite IS1000HG surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m):

Tripp Lite IS1000HG, 4 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 8.8 A, NEMA 6–15P

Long summary description Tripp Lite IS1000HG surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m):

Tripp Lite IS1000HG. AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Power plug: NEMA 6–15P. Product color: White, EMI/RFI noise filtering: 65 dB, Country of origin: Taiwan. Cable length: 120.1" (3.05 m), Weight: 36.8 lbs (16.7 kg), Width: 7.25" (184.2 mm). Certification: TAA, UL60601-1

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.