Toshiba logo

Toshiba AC Adapter - 65 Watt power adapter/inverter Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66093
Info modified on:
04 Apr 2019, 09:54:13
Guarantee:
1 - year.
Long product name Toshiba AC Adapter - 65 Watt power adapter/inverter Black:

PA3467U-1ACA, 65-Watt AC Adapter

Short summary description Toshiba AC Adapter - 65 Watt power adapter/inverter Black:

Toshiba AC Adapter - 65 Watt, 50/60 Hz, 19 V, Satellite 1000, 1005, 1100, 1105, 1200, 3000, 3005, A80, A85, A110, L10, L15, L20, L25, L35,..., 65 W, 3.42 A, Black

Long summary description Toshiba AC Adapter - 65 Watt power adapter/inverter Black:

Toshiba AC Adapter - 65 Watt. Input frequency: 50/60 Hz, Output voltage: 19 V, Compatibility: Satellite 1000, 1005, 1100, 1105, 1200, 3000, 3005, A80, A85, A110, L10, L15, L20, L25, L35,.... Capacity: 65 W, AC adapter output current: 3.42 A. Product color: Black. Weight: 10.7 oz (304 g). Dimensions (WxDxH): 4.25 x 1.34 x 1.85" (108 x 34 x 47 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.