Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Standard throw projector Black
- - DLP 4000 ANSI lumens
- - Lamp
- - XGA (1024x768) 4:3 1600:1
- - Screen size compatibility: 50 - 600"
- - Ethernet LAN
- - AC 540 W
Long product name Panasonic PT-D4000U data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black
:
4000 ANSI Lumens, XGA, DLP, BriteOptic Dual-Lamp Technology
The short editorial description of Panasonic PT-D4000U data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black
4000 ANSI Lumens, XGA, DLP, BriteOptic Dual-Lamp Technology
More>>>
Short summary description Panasonic PT-D4000U data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black:
This short summary of the Panasonic PT-D4000U data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic PT-D4000U, 4000 ANSI lumens, DLP, XGA (1024x768), 1600:1, 4:3, 50 - 600"
Long summary description Panasonic PT-D4000U data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black:
This is an auto-generated long summary of Panasonic PT-D4000U data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black based on the first three specs of the first five spec groups.
Panasonic PT-D4000U. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHM, Lamp power: 210 W. Focal length range: 25.6 - 33.8 mm, Aperture range (F-F): 1.7 - 2. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232