Bullet Points Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - PC 310 W
- - Intel® Pentium® 4 530 1.73 GHz
- - 0.5 GB DDR-SDRAM
- - 40 GB CD-ROM
- - Intel® GMA 900
- - Windows XP Professional
Guarantee:
Three year parts and labour, Limited On-Site Service.
Long product name Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC
:
The short editorial description of Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC
ThinkCentre M51, Intel® Pentium® 4 Processor 530 with HT Technology, 512MB, 40GB 7200RPM S-ATA HDD, PCI Tower (4x5), Intel Graphics Media Accelerator 900, 48x CD-ROM, Broadcom 10/100/1000 Ethernet, Windows XP Professional
More>>>
Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC:
The official marketing text of Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC as supplied by the manufacturer
The ThinkCentre M51 provides industry-leading manageability for rapid system deployment and remote systems management. Its durable steel design and toolless features offer a common system board and common software image.
Short summary description Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC:
This short summary of the Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre M51, 1.73 GHz, Intel® Pentium® 4, 0.5 GB, 40 GB, CD-ROM, Windows XP Professional
Long summary description Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC:
This is an auto-generated long summary of Lenovo ThinkCentre M51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Tower PC based on the first three specs of the first five spec groups.
Lenovo ThinkCentre M51. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 29.8 lbs (13.5 kg)