location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Jx20 BT HDST Titanium
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99200001-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Ear-hook, In-ear Headset
  • - Wireless Bluetooth 2.0 393.7" (10 m)
  • - Lithium Polymer (LiPo)
Long product name Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver :
The short editorial description of Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver

Jabra Jx20 BT HDST Titanium
More>>>
Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver:
The official marketing text of Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver as supplied by the manufacturer

Made from genuine titanium, JX20 PURA breaks down the barriers between technology and luxury.

Short summary description Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver:
This short summary of the Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra JX20 Pura, Wireless, 0.353 oz (10 g), Headset, Black, Silver

Long summary description Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra JX20 Pura Headset Wireless Ear-hook, In-ear Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra JX20 Pura. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.353 oz (10 g). Product color: Black, Silver

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Headset type
Monaural
Product color *
Black, Silver
LED indicators
Yes
Music playback
No
Compatible products
Nokia 2323 Classic, 2630, 5000, 5310, 5800, 6124, 6210, 6300, 6500, 6730, 7100, 7230, E52, E65, E71, N73, N78, N80, N81, N82, N85, N900, N95, N96, N97 Sony Ericsson C902, C702, T303, F305, T303, Z600 LG KF510
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0
Wireless range
393.7" (10 m)
Microphone
Microphone direction type
Omnidirectional
Microphone mute
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Talk time
6 h
Battery charge indicator
Yes
Battery recharge time
2 h
Standby time
200 h
Weight & dimensions
Width
0.787" (20 mm)
Height
15.4" (390 mm)
Weight
0.353 oz (10 g)
Packaging content
Quick start guide
Yes
Cables included
USB
Eartips material
Silicone
Technical details
Removable earhook
Yes
Other features
Compatibility
Telephone
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 13:58:07
Uk has collected 10 expert reviews for Jabra Jx20 BT HDST Titanium and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
product-reviews.net
Updated:
2016-12-29 19:00:56
Over the past few years I have had a number of Bluetooth headsets, some I am too embarrassed to mention. Now I have had the chance to put something with a bit more quality in my ear. The earpiece that I am reviewing today is the Jabra JX20 Pura, this e...
0%
asiaone.com
Updated:
2013-11-16 13:58:06
By Yeong Ah SengBLUETOOTH headsets may not be the preferred choice of some mobile users, but they are seen more often these days, mainly because they are now smaller, better designed and boast lower prices.The design and look of a Bluetooth headset can...
0%
product-reviews.net
Updated:
2013-11-16 13:58:06
Over the past few years I have had a number of Bluetooth headsets, some I am too embarrassed to mention. Now I have had the chance to put something with a bit more quality in my ear. The earpiece that I am reviewing today is the Jabra JX20 Pura, this e...
0%