25-Note USB/MIDI Keyboard Controller
Alesis Q25, 25 keys, USB, 19.1" (485 mm), 7.28" (185 mm), 2.36" (60 mm), 3.09 lbs (1.4 kg)
Alesis Q25. MIDI-keyboard number of keys: 25 keys. Interface: USB. Width: 19.1" (485 mm), Depth: 7.28" (185 mm), Height: 2.36" (60 mm). Power source type: DC, Input voltage: 9 V