location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BT3030 HDST Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-93030000-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055013973
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2023 07:29:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Car/Home office Headset
  • - Wireless USB connectivity Bluetooth 2.0 393.7" (10 m)
  • - Microphone type: Boom
Long product name Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver :
The short editorial description of Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver

Jabra BT3030 HDST Black
More>>>
Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver:
The official marketing text of Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver as supplied by the manufacturer

A Bluetooth device featuring an edgy, unique design and flexible wearing styles

Short summary description Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver:
This short summary of the Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT3030, Wireless, Car/Home office, 1.06 oz (30 g), Headset, Black, Silver

Long summary description Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra BT3030 Headset Wireless Car/Home office Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra BT3030. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car/Home office. Wireless range: 393.7" (10 m). Weight: 1.06 oz (30 g). Product color: Black, Silver

Performance
Product type *
Headset
Recommended usage *
Car/Home office
Headset type
Binaural
Product color *
Black, Silver
LED indicators
No
Motion sensor
No
Phonebook access profile (PBAP)
No
Music playback
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
2.0
Wireless range
393.7" (10 m)
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone mute
Yes
Base station
Base station touchscreen
No
Battery
Continuous audio playback time
8 h
Talk time
8 h
Battery charge indicator
Yes
Battery recharge time
2 h
Weight & dimensions
Width
1.34" (34 mm)
Height
20.9" (530 mm)
Weight
1.06 oz (30 g)
Packaging content
Quick start guide
Yes
Cables included
USB
Eartips material
Silicone
Technical details
Removable earhook
Yes
Other features
Compatibility
Multi
Equalizer
No
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:36:02
Uk has collected 14 expert reviews for Jabra BT3030 HDST Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 19:16:17
Resembling a fashionable dog tag rather than a Bluetooth stereo remote and handsfree device, Jabras BT3030 certainly lays claim to the mobile phone market appealing to the fashion oriented. The BT3030 is a device that wirelessly handles both your call...
Good Dog tag design, good volume levels, easy operation and pairing...
Bad Slight delay when handling calls and music, incoming voice could be clearer The Final Word The BT3030 does a solid job at wirelessly handling calls and music, and also commands a respectable asking price.
Bottom line The BT3030 does a solid job at wirelessly handling calls and music, and also commands a respectable asking price.
70%
consumersearch.com
Updated:
2011-09-15 01:35:14
The Jabra BT3030 (also called the Jabra Street) is a semi-wireless headset that lets you take calls as well as stream music. Its dogtag-shaped Bluetooth transmitter connects to your headphones via a 3.5 mm headphone jack; the dogtag connects to your ph...
Good Easytouse controls, Can pair with two devices simultaneously, Can be used with other earbuds/headphones...
Bad Mediocre incoming call quality, Weak bass, Poor microphone placement...
0%
technogog.com
Updated:
2011-09-15 01:35:24
Product page on Testfreaks: More BT3030 Reviews,Manufacturer: MobileFun,Product name: Jabra BT3030 Stereo Bluetooth Headset,Manufacturer ID: 5707055013980...
Good Decent sound quality, Easy to use, Can use your own headphones, Excellent range...
Bad Not the best for calls really...
Bottom line At first I wasn’t quite sure about this product, I thought it was more of a gimmicky thing, but after using it a while I grew to like it really. I use my phone as my MP3 player sometimes and this is the perfect thing for doing that. The BT3030 is no...
80%
treocentral.com
Updated:
2011-09-15 01:35:32
More than an OS upgrade, more than WiFi, more than RAM measured in Gigabytes, Palm needs to bring their phones in line with the 3.5mm jack specification thats standard on music players (which they have with the Treo Pro since I wrote this review), bu...
Good Looks incredibly cool, Great sound quality with noise reduction, Multipoint connectivity for simultaneous laptop/Treo use, Outputs to 3.5mm standard audio jack...
Bad Lanyard and headphone cable catch on each other, No keyguard to prevent accidental brushes, Cannot be charged via USB...
Bottom line More than an OS upgrade, more than WiFi, more than RAM measured in Gigabytes, Palm needs to bring their phones in line with the 3.5mm jack specification thats standard on music players (which they have with the Treo Pro since I wrote this review), b...
100%
asiaone.com
Updated:
2011-09-15 01:35:43
Price unavailableIt looks more like a dog-tag pendant than a Bluetooth receiver but the Jabra BT3030 matches as easily with your phones as with a pair of jeans and a T-shirt.The receivers huge playback buttons make it breezy to skip tracks, play and s...
0%
DigitalReviews.net
Updated:
2011-09-15 01:35:47
The Jabra name has long been associated with bluetooth headsets, so when the opportunity came up, DigitalReviews gladly took up the offer to review the Jabra BT3030. Thanks Jabra! First ImpressionsBilled as "music & talk meets the streets", the B...
Bottom line The BT3030 is a decent performer for handling voice calls, but falls flat in the music department. If the device is only used for handling voice calls then the need for the "dog tag" remote control part is an unnecessary component, particularly if the...
0%
Brand Image Article code product Stock Price from
Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black
(show image)
6470-15-207-501 GO 6470 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 620 Mono USB Headset Wired Black Jabra BIZ 620 Mono USB Headset Wired Black
(show image)
6293-829-104 BIZ 620 Mono USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 620 Duo USB Headset Wired Black Jabra BIZ 620 Duo USB Headset Wired Black
(show image)
6299-829-104 BIZ 620 Duo USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 1900 Mono Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN 1900 Mono Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
1983-829-104 Jabra BIZ 1900 USB Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2100 Headset Wired Black Jabra GN 2100 Headset Wired Black
(show image)
2126-79-04 GN 2100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)