Brother logo

Brother DCP-L8450CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123013
Info modified on:
28 Feb 2023, 14:57:10
Long product name Brother DCP-L8450CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:

Colour Laser All-in-One + Duplex, Wireless

Brother DCP-L8450CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:

Ideal for the small to medium office, the DCP-L8450CDW not only has a best-in-class print speed of 30ppm (colour or mono), it's also more economical than most thanks to optional super-high-yield toners and automatic 2-sided print

Short summary description Brother DCP-L8450CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:

Brother DCP-L8450CDW, Laser, Color printing, 2400 x 600 DPI, A4, Direct printing, Black, White

Long summary description Brother DCP-L8450CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:

Brother DCP-L8450CDW. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.