location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L8400CDN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L8400CDN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766734639 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 14:57:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 28 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor Star Sapphire 400 MHz
  • - 63.9 lbs (29 kg)
Long product name Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm :
The short editorial description of Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm

Colour Laser All-in-One + Duplex, Network
More>>>
Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm:
The official marketing text of Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm as supplied by the manufacturer

With improved speed, enhanced connectivity and lower outgoings, the new DCP-L8400CDN packs a powerful punch.

Short summary description Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm:
This short summary of the Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L8400CDN, Laser, Color printing, 2400 x 600 DPI, A4, Direct printing, Black, White

Long summary description Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm:
This is an auto-generated long summary of Brother DCP-L8400CDN multifunction printer Laser A4 2400 x 600 DPI 28 ppm based on the first three specs of the first five spec groups.

Brother DCP-L8400CDN. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (color, normal quality, A4/US Letter)
28 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (color, normal quality, A4/US Letter)
7 ppm
Warm-up time
33 s
Time to first page (black, normal)
15 s
Time to first page (color, normal)
15 s
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (color, normal quality, A4)
28 cpm
Time to first copy (black, normal)
18 s
Time to first copy (color, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, E-mail Server, File, FTP, Image, OCR, USB
Input color depth
48 bit
Output color depth
24 bit
Scan drivers
ICA, ISIS, TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
500 - 3000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
PCL fonts
66
Number of PostScript fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
15 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-TLS, EAP-TTLS, HTTPS, MD5, PEAP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, SMTP Client, IPP/IPPS, FTP Client/Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP clien/server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Client/Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client/server, SMTP Client, ICMPv6, SNTP Client, Web Services (Print/Scan), LDAP
Email protocols
SMTP
Online services supported
OneDrive, Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Maximum internal memory
512 MB
Memory slots
1
Internal memory *
256 MB
Built-in processor
Yes
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (copying)
55 dB
Sound pressure level (quiet mode)
52 dB
Sound power level (standby)
28 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.6"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
1200 W
Power consumption (average operating)
565 W
Power consumption (PowerSave)
355 W
Power consumption (standby)
65 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
10 - 32 °C
Operating temperature (T-T)
0 - 40 °C
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
16.1" (410 mm)
Depth
19.8" (503 mm)
Height
19.4" (492 mm)
Weight
63.9 lbs (29 kg)
Packaging content
Drivers included
Yes
Bundled software
Brother Control Center 4 Nuance PaperPort 12 SE Brother Control Center 2
Other features
Web-based management
Yes
Energy saving mode
Yes
Country Distributor
España 1 distributor(s)
Polska 1 distributor(s)