location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AD211 Stereo portable speaker Silver 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD211
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-AAGR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063566990
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 12:02:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AD211 Stereo portable speaker Silver 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stereo portable speaker 5 W Silver
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - 10 h
  • - 1 pc(s)
Long product name DELL AD211 Stereo portable speaker Silver 5 W :
The short editorial description of DELL AD211 Stereo portable speaker Silver 5 W

Dell Bluetooth Portable Speaker - AD211
More>>>
DELL AD211 Stereo portable speaker Silver 5 W:
The official marketing text of DELL AD211 Stereo portable speaker Silver 5 W as supplied by the manufacturer

Powerful sound with a small footprint
Take your sound anywhere with the Dell Bluetooth Portable Speaker. Stream music from your phone, laptop or tablet right to the speaker and get dramatically clear sound. The speaker's sleek modern design fits seamlessly in a variety of settings, from the office to the beach. At less than 18 centimetres long and weighing less than half a kilogram, the speaker easily fits in a backpack or tote bag.

Up to 10 hours of continuous high-quality audio
With two powerful acoustic drivers and an innovative passive radiator, this speaker gives you a full spectrum of sound, with powerful lows and crystal-clear highs. The speaker is also professionally tuned by Waves Audio, further enhancing its clarity and sonic range. With a rechargeable battery life of up to 10 hours of continuous audio, it provides a full day's worth of top-quality audio.

Stream music and audio wirelessly
The speaker comes equipped with both Bluetooth 4.0 and Near Field Communication (NFC), giving you two reliable modes of wireless connectivity. With a wireless range of 10 meters, the speaker doesn't require you to stay put while you listen to music or watch a movie. With NFC, you can just tap the speaker to connect your phone or tablet, and you're ready to stream music or audio for a movie or TV show. The aptX codec enhancement provides CD-quality audio wirelessly.

Integrated microphone for conference calls
The speaker's capabilities aren't limited to music and movies. An integrated microphone and answer button allow you to use the speaker as a conference call hub. That integrated microphone also lets you make hands-free calls.

Connectivity with multiple devices
The speaker can be set up as the central sound system for multiple devices, making sharing within the office or family easy. The extended range allows for freedom to configure the placement of your device and your speaker.

What's in the Box
- Dell Bluetooth Portable Speaker
- Micro USB charging cable
- 3.5 mm aux-in cable
- Documentation

The Dell Bluetooth Portable Speaker is a portable, lightweight wireless speaker that features a long-lasting rechargeable battery and the latest wireless technologies. Encased in a stylish, compact design, the Dell Bluetooth Portable Speaker compliments a home, office or mobile lifestyle.

Short summary description DELL AD211 Stereo portable speaker Silver 5 W:
This short summary of the DELL AD211 Stereo portable speaker Silver 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AD211, 2.0 channels, 5 W, 2.5 W, 10%, Wired & Wireless, 393.7" (10 m)

Long summary description DELL AD211 Stereo portable speaker Silver 5 W:
This is an auto-generated long summary of DELL AD211 Stereo portable speaker Silver 5 W based on the first three specs of the first five spec groups.

DELL AD211. Audio output channels: 2.0 channels. RMS rated power: 5 W, Speakers RMS power: 2.5 W, Total Harmonic Distortion (THD): 10%. Connectivity technology: Wired & Wireless, Bluetooth range: 393.7" (10 m), Cord length: 23.6" (0.6 m). Product type: Stereo portable speaker, Product color: Silver. Recommended usage: Universal

Loudspeakers
Audio output channels
2.0 channels
Number of speakers *
1
Number of drivers
2
Audio
RMS rated power *
5 W
Speakers RMS power
2.5 W
Total Harmonic Distortion (THD)
10%
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
4.0
Frequency range
2.4
Bluetooth range
393.7" (10 m)
3.5 mm connector *
Yes
Near Field Communication (NFC)
Yes
Cord length
23.6" (0.6 m)
Design
Product type *
Stereo portable speaker
Product color *
Silver
Built-in display
No
Performance
Recommended usage *
Universal
Power
Power source type
Battery
Battery voltage
3.7 V
Battery life (max)
10 h
USB charging
Yes
Operational conditions
Operating temperature (cooling) (T-T)
0 - 40 °C
Storage temperature (T-T)
40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
2.44" (62 mm)
Depth
5.91" (150 mm)
Height
2.44" (62 mm)
Weight *
12 oz (340 g)
Packaging content
Quantity per pack
1 pc(s)
Cables included
AUX, USB
Quick start guide
Yes
Other features
Battery current
2.5 A
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 01:41:51
Uk has collected 12 expert reviews for DELL AD211 Stereo portable speaker Silver 5 W and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
fatducktech.com
Updated:
2014-09-12 01:41:51
Small portable Bluetooth speakers are, it seems, the new black. Every brand is wearing one, but that doesn't mean that every small Bluetooth speaker is worth it.Dell's take on a Bluetooth speaker is relatively lightweight at just under 300 grams, making i...
Bottom line Small portable Bluetooth speakers are, it seems, the new black. Every brand is wearing one, but that doesn't mean that every small Bluetooth speaker is worth it.Dell AD211 Bluetooth Speaker: On the plus sideDell's take on a Bluetooth speaker is relatively...
0%
techradar.com
Updated:
2014-11-13 01:26:20
The Bluetooth speaker market might be crowded, but there's always extra room for more competition, especially when it comes in at a cool $59 (£68.39, AU$79). With the Dell Bluetooth Portable Speaker - AD211, it may not be eye-catching, but its low price t...
Good Affordable, NFC, Built, in microphone, Good battery life...
Bad Uninspired design, Unusual control placement, Cloudy sound...
Bottom line If you're looking for a no-frills Bluetooth speaker at a price that's a no-brainer, you'll be incredibly happy with the Dell AD211. You'll be hard-pressed to find a competitor that offers similarly great features for the price...
80%
techradar.com/au/
Updated:
2014-11-13 01:26:22
The Bluetooth speaker market might be crowded, but there's always extra room for more competition, especially when it comes in at a cool $59 (£68.39, AU$79). With the Dell Bluetooth Portable Speaker - AD211, it may not be eye-catching, but its low price t...
Good Affordable, NFC, Builtin microphone, Good battery life...
Bad Uninspired design, Unusual control placement, Cloudy sound...
Bottom line If you're looking for a no-frills Bluetooth speaker at a price that's a no-brainer, you'll be incredibly happy with the Dell AD211. You'll be hard-pressed to find a competitor that offers similarly great features for the price...
80%
slashgear.com
Updated:
2014-10-02 01:12:37
Bluetooth speakers are fairly ubiquitous, with just about everyone jumping into the mix. Dell can be counted among those who want to make themselves known on your desktop with their AD211. The portable tube is appropriately priced, but does it pack enough...
Bottom line Though the sound isn't as crisp as I'd hoped — it's big. In my office, I had the sound turned down under halfway, and never had an issue. Testing it at home, the loudest setting gave a clear signal anywhere I was around the inside or slightly out.Though a...
0%
macnn.com
Updated:
2014-12-21 03:18:48
For all of the high-priced, over-engineered Bluetooth speakers in the electronics market, there is still room for mass-market solutions. While consumers often compromise in battery life, design or sound, the sub-$100 market offers a wide array of choices...
Good Battery life, Styling...
Bad Flat sound, Missing track buttons, Poor directional audio, Terrible sound at peak/bottom volume...
40%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL AD211 Stereo portable speaker Silver 5 W:
Disclaimer

Actual configuration might differ from illustration