location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIRB Elite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01088-16
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2018 19:18:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full HD 1920 x 1080 pixels 120 fps
  • - CMOS 16 MP 1/2.3"
  • - Built-in display 1.4"
  • - Image stabilizer
  • - Built-in microphone
  • - MicroSD (TransFlash) 64 GB
  • - Wi-Fi GPS (satellite)
  • - Lithium-Ion (Li-Ion) 2000 mAh 3 h
Long product name Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g) :
The short editorial description of Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g)

1.4" 205x148, 16 MP, 1/2.3" CMOS, USB 2.0, micro HDMI, Wi-Fi: 802.11 b/g/n, Li-Ion 2000 mAh
More>>>
Short summary description Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g):
This short summary of the Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin VIRB Elite, Full HD, CMOS, 16 MP, 120 fps, GPS (satellite), Wi-Fi

Long summary description Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g):
This is an auto-generated long summary of Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 1/2.3" Wi-Fi 4.41 oz (125 g) based on the first three specs of the first five spec groups.

Garmin VIRB Elite. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Sensor type: CMOS, Total megapixels: 16 MP, Optical sensor size: 1/2.3". Display diagonal: 1.4". Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 64 GB. Product color: Black, Gray, Protection features: Water resistant

Source Testseek summary Average rating
Reviews
Updated:
2015-05-09 09:53:01
Uk has collected 44 expert reviews for Garmin VIRB Elite action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 125 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-05-09 09:50:37
Controlling the camera is simple, thanks to the large slide control on its side. If the camera is turned off this will turn it on automatically and begin recording. Similarly, this slider will also stop recording and turn the camera off. There’s also a de...
80%
digitalversus.com
Updated:
2015-05-09 09:51:15
For a first attempt at an action cam, the Garmin Virb Elite is a definite success. It's robust, waterproof, easy to use and has a good range of connectivity options. It can even tether to other Garmin devices. While the GoPro Hero3+ still offers better im...
Good Good battery life for this kind of device, Good image quality in decent light, Waterproof design, Easy to use, WiFi and smartphone app, Compatible with other Garmin devices (ANT), Colour LCD...
Bad A bit too heavy to mount on a helmet, Memory card hidden underneath battery, 1080p video at 30 fps only, Screen isn't backlit, is hard to see in darker conditions, A little slow to start up, Images lack sharpness and detail when shooting in low light...
80%
stuff.tv
Updated:
2015-05-09 09:52:08
The VIRB Elite comes as a self-contained ruggedised unit, so unlike with any GoPro, you won't need a waterproof housing in most scenarios. And that's not its only advantage over its rival. While GoPro users have to either make do with a teeny little monoc...
Good Useful colour screen, Easy to operate, Colourful footage...
Bad Screen struggles in dim light...
Bottom line The Garmin VIRB Elite is a real rival to the GoPro range, perhaps the biggest they've had to face so far. In fact, given a straight choice between this and the flagship GoPro Hero3+ Black Edition, we'd choose the Garmin. Cripes. It's easy to use, takes...
80%
gadgetguy.com.au
Updated:
2015-05-09 09:52:30
The action camera market has gone from under to over-saturated in a few short years, and we now have a plethora of options to capture our weekend adventures on miniature video cams. For several years now, though, the only real option for action camer...
Bottom line Overall, the VIRB is a very strong entry into the action camera market and Garmin has done well to create a camera with strong features and some personality to boot. It's a little bit on the pricey side, but boasts enough features to be worth the store ta...
80%
trustedreviews.com
Updated:
2015-05-09 09:52:30
What is the Garmin VIRB Elite? The VIRB Elite is Garmin's first foray into the action camera market. Where Mio released a camera aimed at a market related to its sat-nav range in the shape of the Mio MiVue , Garmin is targeting those who might already be...
Good ANT+ sensor and remote connectivity, WiFi functions, Good image quality...
Bad No live Internet streaming, No zoom...
Bottom line The Garmin VIRB is a capable action camera, but the premium Elite model's ANT sensor capabilities make it a truly unique option that's perfect for serious outdoors action types...
90%
itreviews.com
Updated:
2015-05-09 09:52:38
Garmin is jumping into the action camera field staked out so thoroughly by GoPro with the Virb and Virb Elite cameras. These rugged, waterproof, mountable 1080p video cameras come with everything you need to shoot your latest ski run, skateboard line, or...
Bottom line The Garmin Virb and Virb Elite are functional, durable action cameras that aren't quite as durable or functional as their main competitor...
60%
techradar.com
Updated:
2015-06-16 05:33:33
The action camera market is starting to settle down, with a familiar formula of ultra wide-angle lens, ultra tough exterior and small size. Despite the recent explosion in the number of action cameras on the market, it's rare to see a device with a new fe...
Good GPS data, Simple operation, Good quality footage...
Bad Limited depth waterproofing, Tricky to swap microSD cards, White case marks easily...
Bottom line The VIRB exploits Garmin's GPS expertise, and it's well designed with a simple slide switch to start and stop recording. It arrives with a GoPro mount adapter, and the whole package has been well thought out, though it's only waterproof to 1m without the...
80%
techradar.com/au/
Updated:
2015-06-16 05:33:33
The action camera market is starting to settle down, with a familiar formula of ultra wide-angle lens, ultra tough exterior and small size. Despite the recent explosion in the number of action cameras on the market, it's rare to see a device with a new fe...
Good GPS data, Simple operation, Good quality footage...
Bad Limited depth waterproofing, Tricky to swap microSD cards, White case marks easily...
Bottom line The VIRB exploits Garmin's GPS expertise, and it's well designed with a simple slide switch to start and stop recording. It arrives with a GoPro mount adapter, and the whole package has been well thought out, though it's only waterproof to 1m without the...
80%
titaniumgeek.com
Updated:
2016-11-05 13:35:41
GoPro tends to have the market for the generic action camera sewn up. As a result, competitors such as Garmin and Shimano have realised action cameras but with additional sport specific features, such as GPS and ANT+ sensor integration. So from the view o...
Bottom line The Garmin VIRB elite is a great video camera. Full stop.Its a passable movie camera due to the sound issues.Its an excellent sports camera given the built in GPS and the ability to use ANT+ sensorsIts a naff electronic gadget when charging the unit prove...
0%
yugatech.com
Updated:
2016-12-02 23:30:16
We got our hands on another action camera and this time it's from Garmin. Announced late last year, the VIRB is the company's first time to join the sports camera category as the company decides to take a break from producing sat-nav devices. Could the Ga...
Good Bottle-shaped physique, Chroma display, Sliding Record function, Compatibility with other Garmin devices, Array of shooting modes, Water-resistant, 2000mAh battery...
Bad Bottle-shaped physique, Chroma display, Steep price tag...
0%
gizmodo.com.au
Updated:
2017-11-24 05:24:08
You can't just do something dangerous and insane these days without filming it for posterity. And while action cameras let us relieve these life-highlights over and over, they aren't all created equal. We decided to see for ourselves which one could handl...
0%
gizmodo.com
Updated:
2015-05-09 09:51:00
You can't just do something dangerous and insane these days without filming it for posterity. And while action cameras let us relieve these life-highlights over and over, they aren't all created equal. We decided to see for ourselves which one could handl...
0%
pcmag.com
Updated:
2015-05-09 09:52:45
Garmin is jumping into the action camera field staked out so thoroughly by GoPro with the Virb%displayPrice% at %seller% and Virb Elite%displayPrice% at %seller% cameras. These rugged, waterproof, mountable 1080p video cameras come with everything you nee...
Good Rugged design. Good 1080p and 720p performance.
Bad Requires an optional dive case for shooting underwater. Video quality and resolution dwarfed by the GoPro Hero3 Black Edition...
Bottom line The Garmin Virb and Virb Elite are functional, durable action cameras that aren't quite as durable or functional as their main competitor...
70%
dcrainmaker.com
Updated:
2015-05-09 09:52:45
Where Garmin has the potential though to differentiate is the inroads in sports and fitness that primarily audio/video companies lack. Thus, much of this review will be focused on whether or not Garmin has been able to execute on that vision – and thus by...
0%
theverge.com
Updated:
2015-06-16 05:33:33
Action cameras are about more than just capturing crazy stunts these days — they've become a way to make anything you do look cool. You've probably seen people wave a selfie stick around while riding a bike, or strap a camera to their chest at a sporting...
68%
toptenreviews.com
Updated:
2015-11-14 11:37:23
The Garmin VIRB Elite has three HD video modes, a long battery life, GPS, Wi-Fi, digital stabilization, photo capture and is water resistant. These features make it a versatile wearable camera for action sports, photography and family use. The camera in t...
0%