location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Easypix EP751 4 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Easypix Check ‘Easypix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP751
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1531
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Easypix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Easypix EP751 4 GB Blue :
The short editorial description of Easypix EP751 4 GB Blue

RK2928 ARM Cortex A9 (1.2 GHz), 7" 800 x 480 16:9, 512MB DDR3, 4GB Flash, 802.11 b/g/n, 305g, Blue, Android 4.1
More>>>
Short summary description Easypix EP751 4 GB Blue:
This short summary of the Easypix EP751 4 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Easypix EP751, 1.2 GHz, ARM, RK2928, ARM Cortex-A9, 0.5 GB, DDR3-SDRAM

Long summary description Easypix EP751 4 GB Blue:
This is an auto-generated long summary of Easypix EP751 4 GB Blue based on the first three specs of the first five spec groups.

Easypix EP751. Processor frequency: 1.2 GHz, Processor family: ARM, Processor model: RK2928. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Internal storage capacity: 4 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Display diagonal: 7", Display resolution: 800 x 480 pixels, Touch technology: Multi-touch. Front camera resolution (numeric): 0.3 MP